Quail Electronics GB 15934-2008 CHINA 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // China Power Cords 8594.048

Description
Our 8594 series features the 2-prong, GB 15934-2008 Chinese 2 Plug (Former GB 2099) with the IEC-60320-C7 Connector. These 2-conductor Chinese power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any new style 1-15R type Chinese wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 8594.048 is a Chinese power cord that carries the CCC approval and is rated at 2.5A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Datasheet
Description
Our 8594 series features the 2-prong, GB 15934-2008 Chinese 2 Plug (Former GB 2099) with the IEC-60320-C7 Connector. These 2-conductor Chinese power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any new style 1-15R type Chinese wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 8594.048 is a Chinese power cord that carries the CCC approval and is rated at 2.5A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GB 15934-2008 CHINA 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // China Power Cords - 8594.048 - Quail Electronics
Livermore, CA, United States
GB 15934-2008 CHINA 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // China Power Cords
8594.048
GB 15934-2008 CHINA 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // China Power Cords 8594.048
Our 8594 series features the 2-prong, GB 15934-2008 Chinese 2 Plug (Former GB 2099) with the IEC-60320-C7 Connector. These 2-conductor Chinese power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any new style 1-15R type Chinese wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 8594.048 is a Chinese power cord that carries the CCC approval and is rated at 2.5A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.

  • Our 8594 series features the 2-prong, GB 15934-2008 Chinese 2 Plug (Former GB 2099) with the IEC-60320-C7 Connector.
  • These 2-conductor Chinese power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any new style 1-15R type Chinese wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector.
  • The 8594.048 is a Chinese power cord that carries the CCC approval and is rated at 2.5A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8594.048
Product Name GB 15934-2008 CHINA 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // China Power Cords
Cord Color BLACK
Approvals RoHS; CCC
Number of Conductors 2
Cord Length 48.03 inch (1220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Power Cord, Nema5-15P To Iec C13, 3M, 13A, White; Connector Type A Schurter - 47W0743 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 118 inch (3000 mm)
Rated Current 13 amps
View Details
IEC Power Cords - 820087-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 138 inch (3500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details