Quail Electronics GB 15934-2008 CHINA to ROJ HOME // Power Cords // International Power Cords // China Power Cords 8593.180

Description
Our 8593 series features the standard, 3-prong, GB 15934-2008 Chinese Plug (Former GB 2099) with an ROJ. These Chinese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Chinese wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 8593.180 is a Chinese power cord that carries the CCC approval and is rated at 10A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Datasheet
Description
Our 8593 series features the standard, 3-prong, GB 15934-2008 Chinese Plug (Former GB 2099) with an ROJ. These Chinese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Chinese wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 8593.180 is a Chinese power cord that carries the CCC approval and is rated at 10A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GB 15934-2008 CHINA to ROJ HOME // Power Cords // International Power Cords // China Power Cords - 8593.180 - Quail Electronics
Livermore, CA, United States
GB 15934-2008 CHINA to ROJ HOME // Power Cords // International Power Cords // China Power Cords
8593.180
GB 15934-2008 CHINA to ROJ HOME // Power Cords // International Power Cords // China Power Cords 8593.180
Our 8593 series features the standard, 3-prong, GB 15934-2008 Chinese Plug (Former GB 2099) with an ROJ. These Chinese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Chinese wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 8593.180 is a Chinese power cord that carries the CCC approval and is rated at 10A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.

  • Our 8593 series features the standard, 3-prong, GB 15934-2008 Chinese Plug (Former GB 2099) with an ROJ.
  • These Chinese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Chinese wall outlet on one end and will hard-wire into your equipment on the other end.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 8593.180 is a Chinese power cord that carries the CCC approval and is rated at 10A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8593.180
Product Name GB 15934-2008 CHINA to ROJ HOME // Power Cords // International Power Cords // China Power Cords
Cord Color BLACK
Approvals RoHS; CCC
Number of Conductors 3
Male End Type Male Hard Wired Stripped
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Australia Class II Cord Set w/Angled C17 Connector - 86211620 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Power Cords - 2693842 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
2 suppliers