Quail Electronics GB 15934-2008 CHINA to IEC-60320-C5 HOME // Power Cords // International Power Cords // China Power Cords 8592.079

Description
Our 8592 series features the standard, 3-prong, GB 15934-2008 Chinese Plug (Former GB 2099) with the IEC-60320-C5 Connector. These are the standard Chinese power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Chinese power cords connect on one end to the standard Chinese wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 8592.079 is a Chinese power cord that carries the CCC approval and is rated at 2.5A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Datasheet
Description
Our 8592 series features the standard, 3-prong, GB 15934-2008 Chinese Plug (Former GB 2099) with the IEC-60320-C5 Connector. These are the standard Chinese power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Chinese power cords connect on one end to the standard Chinese wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 8592.079 is a Chinese power cord that carries the CCC approval and is rated at 2.5A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GB 15934-2008 CHINA to IEC-60320-C5 HOME // Power Cords // International Power Cords // China Power Cords - 8592.079 - Quail Electronics
Livermore, CA, United States
GB 15934-2008 CHINA to IEC-60320-C5 HOME // Power Cords // International Power Cords // China Power Cords
8592.079
GB 15934-2008 CHINA to IEC-60320-C5 HOME // Power Cords // International Power Cords // China Power Cords 8592.079
Our 8592 series features the standard, 3-prong, GB 15934-2008 Chinese Plug (Former GB 2099) with the IEC-60320-C5 Connector. These are the standard Chinese power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Chinese power cords connect on one end to the standard Chinese wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 8592.079 is a Chinese power cord that carries the CCC approval and is rated at 2.5A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.

  • Our 8592 series features the standard, 3-prong, GB 15934-2008 Chinese Plug (Former GB 2099) with the IEC-60320-C5 Connector.
  • These are the standard Chinese power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Chinese power cords connect on one end to the standard Chinese wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector.
  • The 8592.079 is a Chinese power cord that carries the CCC approval and is rated at 2.5A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Supplier's Site Datasheet
Power Cord, China Plug-Iec C5, 6.6Ft; Connector Type A Quail Electronics - 72AC4355 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, China Plug-Iec C5, 6.6Ft; Connector Type A Quail Electronics
72AC4355
Power Cord, China Plug-Iec C5, 6.6Ft; Connector Type A Quail Electronics 72AC4355
POWER CORD, CHINA PLUG-IEC C5, 6.6FT; Connector Type A:Mains Plug, China; Connector Type B:IEC 60320 C5; Cable Length - Metric:2m; Current Rating:2.5A; Voltage Rating:250V; Jacket Color:Black; Product Range:

POWER CORD, CHINA PLUG-IEC C5, 6.6FT; Connector Type A:Mains Plug, China; Connector Type B:IEC 60320 C5; Cable Length - Metric:2m; Current Rating:2.5A; Voltage Rating:250V; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Quail Electronics Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 8592.079 72AC4355
Product Name GB 15934-2008 CHINA to IEC-60320-C5 HOME // Power Cords // International Power Cords // China Power Cords Power Cord, China Plug-Iec C5, 6.6Ft; Connector Type A Quail Electronics
Cord Color BLACK
Approvals RoHS; CCC
Number of Conductors 3
Cord Length 78.74 inch (2000 mm) 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 821969-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 23.62 inch (600 mm)
Rated Current 20 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
VAC13KS, Australia, V-Lock cord retaining, 5.0 m, Connector IEC C13, V-75, black - 6051.2160 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 79 inches, Shielded - 312029-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details