Quail Electronics GB 15934-2008 CHINA 16A to IEC-60320-C19 HOME // Power Cords // International Power Cords // China Power Cords 8591.240

Description
Our 8591 series features the standard, 3-prong, GB 15934-2008 16A Chinese Plug (Former GB 2099) with the IEC-60320-C19 Connector. These Chinese power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Chinese wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8591.240 is a Chinese power cord that carries the CCC approval and is rated at 16A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Datasheet
Description
Our 8591 series features the standard, 3-prong, GB 15934-2008 16A Chinese Plug (Former GB 2099) with the IEC-60320-C19 Connector. These Chinese power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Chinese wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8591.240 is a Chinese power cord that carries the CCC approval and is rated at 16A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GB 15934-2008 CHINA 16A to IEC-60320-C19 HOME // Power Cords // International Power Cords // China Power Cords - 8591.240 - Quail Electronics
Livermore, CA, United States
GB 15934-2008 CHINA 16A to IEC-60320-C19 HOME // Power Cords // International Power Cords // China Power Cords
8591.240
GB 15934-2008 CHINA 16A to IEC-60320-C19 HOME // Power Cords // International Power Cords // China Power Cords 8591.240
Our 8591 series features the standard, 3-prong, GB 15934-2008 16A Chinese Plug (Former GB 2099) with the IEC-60320-C19 Connector. These Chinese power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Chinese wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8591.240 is a Chinese power cord that carries the CCC approval and is rated at 16A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.

  • Our 8591 series features the standard, 3-prong, GB 15934-2008 16A Chinese Plug (Former GB 2099) with the IEC-60320-C19 Connector.
  • These Chinese power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Chinese wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • The 8591.240 is a Chinese power cord that carries the CCC approval and is rated at 16A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8591.240
Product Name GB 15934-2008 CHINA 16A to IEC-60320-C19 HOME // Power Cords // International Power Cords // China Power Cords
Cord Color BLACK
Approvals RoHS; CCC
Number of Conductors 3
Cord Length 240 inch (6100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2765325 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 41.34 inch (1050 mm)
View Details
Danish 6Amp Power Cord - 86280300 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details