Quail Electronics Power Cord, China Plug-Iec C19, 8.2Ft; Connector Type A Quail Electronics 8591.098

Description
POWER CORD, CHINA PLUG-IEC C19, 8.2FT; Connector Type A:Mains Plug, China; Connector Type B:IEC 60320 C19; Cable Length - Metric:2.5m; Current Rating:16A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
POWER CORD, CHINA PLUG-IEC C19, 8.2FT; Connector Type A:Mains Plug, China; Connector Type B:IEC 60320 C19; Cable Length - Metric:2.5m; Current Rating:16A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, China Plug-Iec C19, 8.2Ft; Connector Type A Quail Electronics - 72AC4354 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, China Plug-Iec C19, 8.2Ft; Connector Type A Quail Electronics
72AC4354
Power Cord, China Plug-Iec C19, 8.2Ft; Connector Type A Quail Electronics 72AC4354
POWER CORD, CHINA PLUG-IEC C19, 8.2FT; Connector Type A:Mains Plug, China; Connector Type B:IEC 60320 C19; Cable Length - Metric:2.5m; Current Rating:16A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, CHINA PLUG-IEC C19, 8.2FT; Connector Type A:Mains Plug, China; Connector Type B:IEC 60320 C19; Cable Length - Metric:2.5m; Current Rating:16A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC4354
Product Name Power Cord, China Plug-Iec C19, 8.2Ft; Connector Type A Quail Electronics
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details