Quail Electronics GB 15934-2008 CHINA to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // China Power Cords 8590.120AL

Description
Our 8590 series features the standard, 3-prong, GB 15934-2008 Chinese Plug (Former GB 2099) with the IEC-60320-C13 Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Chinese equivalent of the 2500 series, the North American PC Power Cord. The 8590.120AL is a Chinese power cord that carries the CCC approval and is rated at 10A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Datasheet
Description
Our 8590 series features the standard, 3-prong, GB 15934-2008 Chinese Plug (Former GB 2099) with the IEC-60320-C13 Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Chinese equivalent of the 2500 series, the North American PC Power Cord. The 8590.120AL is a Chinese power cord that carries the CCC approval and is rated at 10A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GB 15934-2008 CHINA to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // China Power Cords - 8590.120AL - Quail Electronics
Livermore, CA, United States
GB 15934-2008 CHINA to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // China Power Cords
8590.120AL
GB 15934-2008 CHINA to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // China Power Cords 8590.120AL
Our 8590 series features the standard, 3-prong, GB 15934-2008 Chinese Plug (Former GB 2099) with the IEC-60320-C13 Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Chinese equivalent of the 2500 series, the North American PC Power Cord. The 8590.120AL is a Chinese power cord that carries the CCC approval and is rated at 10A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.

  • Our 8590 series features the standard, 3-prong, GB 15934-2008 Chinese Plug (Former GB 2099) with the IEC-60320-C13 Connector.
  • The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord!
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Chinese equivalent of the 2500 series, the North American PC Power Cord.
  • The 8590.120AL is a Chinese power cord that carries the CCC approval and is rated at 10A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8590.120AL
Product Name GB 15934-2008 CHINA to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // China Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
North American 13Amp Cordset w/C13 Connector - 70403030031 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC13KS, North America, V-Lock cord retaining, 4.0 m, Connector IEC C13, SJT 3x16 AWG, black - 6051.2181 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 157 inch (4000 mm)
Jacket Material Polyvinyl Chloride;

PVC, transparent

View Details