Quail Electronics Power Cord, China Plug-Iec C13, 8.2Ft; Connector Type A Quail Electronics 8590.098AL

Description
POWER CORD, CHINA PLUG-IEC C13, 8.2FT; Connector Type A:Mains Plug, China; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:
Description
POWER CORD, CHINA PLUG-IEC C13, 8.2FT; Connector Type A:Mains Plug, China; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Power Cord, China Plug-Iec C13, 8.2Ft; Connector Type A Quail Electronics - 72AC4353 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, China Plug-Iec C13, 8.2Ft; Connector Type A Quail Electronics
72AC4353
Power Cord, China Plug-Iec C13, 8.2Ft; Connector Type A Quail Electronics 72AC4353
POWER CORD, CHINA PLUG-IEC C13, 8.2FT; Connector Type A:Mains Plug, China; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:

POWER CORD, CHINA PLUG-IEC C13, 8.2FT; Connector Type A:Mains Plug, China; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC4353
Product Name Power Cord, China Plug-Iec C13, 8.2Ft; Connector Type A Quail Electronics
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details