Quail Electronics SANS 60799 SOUTH AFRICAN to IEC-60320-C7 HOME // Power Cords // International Power Cords // South Africa Power Cords 8587.177

Description
Our 8587 series features the 2-prong (with a dummy ground), South African Plug (SANS 60799) with the IEC-60320-C7 Connector. These 2-conductor South African power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any South African wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The plug of this cord has an un-connected ground pin, and the IEC-60320-C7 is also referred to as the Figure-8 connector. The 8587.177 is a South Africa power cord that carries the SABS approval and is rated at 2.5A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda
Datasheet
Description
Our 8587 series features the 2-prong (with a dummy ground), South African Plug (SANS 60799) with the IEC-60320-C7 Connector. These 2-conductor South African power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any South African wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The plug of this cord has an un-connected ground pin, and the IEC-60320-C7 is also referred to as the Figure-8 connector. The 8587.177 is a South Africa power cord that carries the SABS approval and is rated at 2.5A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SANS 60799 SOUTH AFRICAN to IEC-60320-C7 HOME // Power Cords // International Power Cords // South Africa Power Cords - 8587.177 - Quail Electronics
Livermore, CA, United States
SANS 60799 SOUTH AFRICAN to IEC-60320-C7 HOME // Power Cords // International Power Cords // South Africa Power Cords
8587.177
SANS 60799 SOUTH AFRICAN to IEC-60320-C7 HOME // Power Cords // International Power Cords // South Africa Power Cords 8587.177
Our 8587 series features the 2-prong (with a dummy ground), South African Plug (SANS 60799) with the IEC-60320-C7 Connector. These 2-conductor South African power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any South African wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The plug of this cord has an un-connected ground pin, and the IEC-60320-C7 is also referred to as the Figure-8 connector. The 8587.177 is a South Africa power cord that carries the SABS approval and is rated at 2.5A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda

  • Our 8587 series features the 2-prong (with a dummy ground), South African Plug (SANS 60799) with the IEC-60320-C7 Connector.
  • These 2-conductor South African power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any South African wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The plug of this cord has an un-connected ground pin, and the IEC-60320-C7 is also referred to as the Figure-8 connector.
  • The 8587.177 is a South Africa power cord that carries the SABS approval and is rated at 2.5A - 250V.
  • This South African power cord can also be used in the following countries:
    Afghanistan Namibia (W.S. Africa)
    Azores Maldives
    Bangladesh Nepal
    Benin Pakistan
    Bhutan Pitcairn Islands (U.K.)
    Gaza Sri Lanka
    India Swaziland
    Lesotho Tonga
    Macao Uganda
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8587.177
Product Name SANS 60799 SOUTH AFRICAN to IEC-60320-C7 HOME // Power Cords // International Power Cords // South Africa Power Cords
Cord Color BLACK
Approvals RoHS; SABS
Number of Conductors 2
Cord Length 177 inch (4500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

United Kingdom/Ireland Cordset w/C13 Connector - 86240220 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
VAC13KS, United Kingdom, V-Lock cord retaining, 1.5 m, Connector IEC C13, H05VV-F3G0.75, black - 6051.2068 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; ASTA BEAB;

IEC/UL 62368-1

Cord Length 59.06 inch (1500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Sensor & Actuator Cables - 1860476 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12
Cord Length 39.37 inch (1000 mm)
View Details