Quail Electronics SANS 60799 SOUTH AFRICAN to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // International Power Cords // South Africa Power Cords 8582.118

Description
Our 8582 series features the standard, 3-prong, South African Plug (SANS 60799) with the Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the South African equivalent of the 2500 series, the North American PC Power Cord. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 8582.118 is a South Africa power cord that carries the SABS approval and is rated at 10A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda
Datasheet
Description
Our 8582 series features the standard, 3-prong, South African Plug (SANS 60799) with the Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the South African equivalent of the 2500 series, the North American PC Power Cord. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 8582.118 is a South Africa power cord that carries the SABS approval and is rated at 10A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SANS 60799 SOUTH AFRICAN to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // International Power Cords // South Africa Power Cords - 8582.118 - Quail Electronics
Livermore, CA, United States
SANS 60799 SOUTH AFRICAN to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // International Power Cords // South Africa Power Cords
8582.118
SANS 60799 SOUTH AFRICAN to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // International Power Cords // South Africa Power Cords 8582.118
Our 8582 series features the standard, 3-prong, South African Plug (SANS 60799) with the Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the South African equivalent of the 2500 series, the North American PC Power Cord. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 8582.118 is a South Africa power cord that carries the SABS approval and is rated at 10A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda

  • Our 8582 series features the standard, 3-prong, South African Plug (SANS 60799) with the Right Angle IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the South African equivalent of the 2500 series, the North American PC Power Cord.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • The 8582.118 is a South Africa power cord that carries the SABS approval and is rated at 10A - 250V.
  • This South African power cord can also be used in the following countries:
    Afghanistan Namibia (W.S. Africa)
    Azores Maldives
    Bangladesh Nepal
    Benin Pakistan
    Bhutan Pitcairn Islands (U.K.)
    Gaza Sri Lanka
    India Swaziland
    Lesotho Tonga
    Macao Uganda
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8582.118
Product Name SANS 60799 SOUTH AFRICAN to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // International Power Cords // South Africa Power Cords
Cord Color BLACK
Approvals RoHS; SABS
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1860429 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12
Cord Length 197 inch (5000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Japanese 3x2.0mm°� VCTF Cable - 86061030 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details