Quail Electronics SANS 60799 SOUTH AFRICAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // South Africa Power Cords 8580.098

Description
Our 8580 series features the standard, 3-prong, South African Plug (SANS 60799) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the South African equivalent of the 2500 series, the North American PC Power Cord. The 8580.098 is a South Africa power cord that carries the SABS approval and is rated at 10A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda
Datasheet
Description
Our 8580 series features the standard, 3-prong, South African Plug (SANS 60799) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the South African equivalent of the 2500 series, the North American PC Power Cord. The 8580.098 is a South Africa power cord that carries the SABS approval and is rated at 10A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SANS 60799 SOUTH AFRICAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // South Africa Power Cords - 8580.098 - Quail Electronics
Livermore, CA, United States
SANS 60799 SOUTH AFRICAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // South Africa Power Cords
8580.098
SANS 60799 SOUTH AFRICAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // South Africa Power Cords 8580.098
Our 8580 series features the standard, 3-prong, South African Plug (SANS 60799) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the South African equivalent of the 2500 series, the North American PC Power Cord. The 8580.098 is a South Africa power cord that carries the SABS approval and is rated at 10A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda

  • Our 8580 series features the standard, 3-prong, South African Plug (SANS 60799) with the IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the South African equivalent of the 2500 series, the North American PC Power Cord.
  • The 8580.098 is a South Africa power cord that carries the SABS approval and is rated at 10A - 250V.
  • This South African power cord can also be used in the following countries:
    Afghanistan Namibia (W.S. Africa)
    Azores Maldives
    Bangladesh Nepal
    Benin Pakistan
    Bhutan Pitcairn Islands (U.K.)
    Gaza Sri Lanka
    India Swaziland
    Lesotho Tonga
    Macao Uganda
Supplier's Site Datasheet
Power Cord, Sa Plug-Iec C13, 8.2Ft; Connector Type A Quail Electronics - 55AC0877 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Sa Plug-Iec C13, 8.2Ft; Connector Type A Quail Electronics
55AC0877
Power Cord, Sa Plug-Iec C13, 8.2Ft; Connector Type A Quail Electronics 55AC0877
POWER CORD, SA PLUG-IEC C13, 8.2FT; Connector Type A:South Africa Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, SA PLUG-IEC C13, 8.2FT; Connector Type A:South Africa Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quail Electronics Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 8580.098 55AC0877
Product Name SANS 60799 SOUTH AFRICAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // South Africa Power Cords Power Cord, Sa Plug-Iec C13, 8.2Ft; Connector Type A Quail Electronics
Cord Color BLACK
Approvals RoHS; SABS RoHS
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 812501-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.2 inch (183 mm)
Rated Current 10 amps
View Details
North America NEMA 5-15 Power Cord 1.83m/6ft - 70410000183 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details