Quail Electronics SANS 60799 SOUTH AFRICAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // South Africa Power Cords 8580.024

Description
Our 8580 series features the standard, 3-prong, South African Plug (SANS 60799) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the South African equivalent of the 2500 series, the North American PC Power Cord. The 8580.024 is a South Africa power cord that carries the SABS approval and is rated at 10A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka Swaziland Lesotho Tonga Macao Uganda
Datasheet
Description
Our 8580 series features the standard, 3-prong, South African Plug (SANS 60799) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the South African equivalent of the 2500 series, the North American PC Power Cord. The 8580.024 is a South Africa power cord that carries the SABS approval and is rated at 10A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka Swaziland Lesotho Tonga Macao Uganda
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SANS 60799 SOUTH AFRICAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // South Africa Power Cords - 8580.024 - Quail Electronics
Livermore, CA, United States
SANS 60799 SOUTH AFRICAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // South Africa Power Cords
8580.024
SANS 60799 SOUTH AFRICAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // South Africa Power Cords 8580.024
Our 8580 series features the standard, 3-prong, South African Plug (SANS 60799) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the South African equivalent of the 2500 series, the North American PC Power Cord. The 8580.024 is a South Africa power cord that carries the SABS approval and is rated at 10A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka Swaziland Lesotho Tonga Macao Uganda

  • Our 8580 series features the standard, 3-prong, South African Plug (SANS 60799) with the IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the South African equivalent of the 2500 series, the North American PC Power Cord.
  • The 8580.024 is a South Africa power cord that carries the SABS approval and is rated at 10A - 250V.
  • This South African power cord can also be used in the following countries:
    Afghanistan Namibia (W.S. Africa)
    Azores Maldives
    Bangladesh Nepal
    Benin Pakistan
    Bhutan Pitcairn Islands (U.K.)
    Gaza Sri Lanka
    Swaziland Lesotho
    Tonga Macao
    Uganda
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8580.024
Product Name SANS 60799 SOUTH AFRICAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // South Africa Power Cords
Cord Color BLACK
Approvals RoHS; SABS
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823642-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Continental European Angled Cordset w/C13 Connector - 86231480 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details