Quail Electronics AS/NZS 4417 AUSTRALIA 2 to IEC-60320-C17 HOME // Power Cords // International Power Cords // Australia Power Cords 8579.079

Description
Our 8579 series features the standard, 2-prong, AS/NZS 4417 Australian 2 Plug (Former AS 3112) with the IEC-60320-C17 Connector. These Australian power cords are ideal for powering computers and devices that require only 2-conductors. On one end, the plug connects to any Australian wall outlet or receptacle, and on the other end, it connects with any IEC-60320-C18 Outlet. The 8579.079 is an Australian power cord that carries the SAA approval and is rated at 6A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet
Description
Our 8579 series features the standard, 2-prong, AS/NZS 4417 Australian 2 Plug (Former AS 3112) with the IEC-60320-C17 Connector. These Australian power cords are ideal for powering computers and devices that require only 2-conductors. On one end, the plug connects to any Australian wall outlet or receptacle, and on the other end, it connects with any IEC-60320-C18 Outlet. The 8579.079 is an Australian power cord that carries the SAA approval and is rated at 6A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AS/NZS 4417 AUSTRALIA 2 to IEC-60320-C17 HOME // Power Cords // International Power Cords // Australia Power Cords - 8579.079 - Quail Electronics
Livermore, CA, United States
AS/NZS 4417 AUSTRALIA 2 to IEC-60320-C17 HOME // Power Cords // International Power Cords // Australia Power Cords
8579.079
AS/NZS 4417 AUSTRALIA 2 to IEC-60320-C17 HOME // Power Cords // International Power Cords // Australia Power Cords 8579.079
Our 8579 series features the standard, 2-prong, AS/NZS 4417 Australian 2 Plug (Former AS 3112) with the IEC-60320-C17 Connector. These Australian power cords are ideal for powering computers and devices that require only 2-conductors. On one end, the plug connects to any Australian wall outlet or receptacle, and on the other end, it connects with any IEC-60320-C18 Outlet. The 8579.079 is an Australian power cord that carries the SAA approval and is rated at 6A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa

  • Our 8579 series features the standard, 2-prong, AS/NZS 4417 Australian 2 Plug (Former AS 3112) with the IEC-60320-C17 Connector.
  • These Australian power cords are ideal for powering computers and devices that require only 2-conductors. On one end, the plug connects to any Australian wall outlet or receptacle, and on the other end, it connects with any IEC-60320-C18 Outlet.
  • The 8579.079 is an Australian power cord that carries the SAA approval and is rated at 6A - 250V.
  • This Australian power cord can also be used in the following countries:
    Algeria
    Christmas Island (Australia)
    Cocos Islands (Australia)
    Cook Island (N.Z.)
    Fiji
    Kiribati
    Nauru
    New Zealand
    Norfolk Island (Australia)
    Papua New Guinea
    Uruguay
    Vanuatu
    Western Samoa
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8579.079
Product Name AS/NZS 4417 AUSTRALIA 2 to IEC-60320-C17 HOME // Power Cords // International Power Cords // Australia Power Cords
Cord Color BLACK
Approvals RoHS; Standards Association of Australia
Number of Conductors 2
Male End Type AS 3112
Female End Type EN 6030 C17
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2711407 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Japanese Cord Set with Angled C13 Connector - 86277050 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details