Quail Electronics IEC-60320-C14 to AUSTRALIAN RECEPTACLE HOME // Power Cords // International Power Cords // Australia Power Cords 8578.008

Description
Our 8578 series features the standard IEC-60320-C14 Plug with the Australian Receptacle. These power cords provide power for any device or appliance using the Australian plug by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 8578.008 is an Australian power cord that carries the SAA approval and is rated at 10A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet
Description
Our 8578 series features the standard IEC-60320-C14 Plug with the Australian Receptacle. These power cords provide power for any device or appliance using the Australian plug by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 8578.008 is an Australian power cord that carries the SAA approval and is rated at 10A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to AUSTRALIAN RECEPTACLE HOME // Power Cords // International Power Cords // Australia Power Cords - 8578.008 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to AUSTRALIAN RECEPTACLE HOME // Power Cords // International Power Cords // Australia Power Cords
8578.008
IEC-60320-C14 to AUSTRALIAN RECEPTACLE HOME // Power Cords // International Power Cords // Australia Power Cords 8578.008
Our 8578 series features the standard IEC-60320-C14 Plug with the Australian Receptacle. These power cords provide power for any device or appliance using the Australian plug by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 8578.008 is an Australian power cord that carries the SAA approval and is rated at 10A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa

  • Our 8578 series features the standard IEC-60320-C14 Plug with the Australian Receptacle.
  • These power cords provide power for any device or appliance using the Australian plug by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14.
  • The 8578.008 is an Australian power cord that carries the SAA approval and is rated at 10A - 250V.
  • This Australian power cord can also be used in the following countries:
    Algeria
    Christmas Island (Australia)
    Cocos Islands (Australia)
    Cook Island (N.Z.)
    Fiji
    Kiribati
    Nauru
    New Zealand
    Norfolk Island (Australia)
    Papua New Guinea
    Uruguay
    Vanuatu
    Western Samoa
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8578.008
Product Name IEC-60320-C14 to AUSTRALIAN RECEPTACLE HOME // Power Cords // International Power Cords // Australia Power Cords
Cord Color BLACK
Approvals RoHS; Standards Association of Australia
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823470-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.2 inch (183 mm)
Rated Current 13 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
United Kingdom/Ireland Cordset w/C13 Connector - 86240050 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details