Quail Electronics AS/NZS 4417 AUSTRALIA to IEC-60320-C13 UP ANGLE HOME // Power Cords // International Power Cords // Australia Power Cords 8576.120

Description
Our 8576 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Up Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Australian equivalent of the 2500 series, the North American PC Power Cord. This up angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of an up angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails up and away from the equipment. The 8576.120 is an Australian power cord that carries the SAA approval and is rated at 10A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet
Description
Our 8576 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Up Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Australian equivalent of the 2500 series, the North American PC Power Cord. This up angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of an up angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails up and away from the equipment. The 8576.120 is an Australian power cord that carries the SAA approval and is rated at 10A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AS/NZS 4417 AUSTRALIA to IEC-60320-C13 UP ANGLE HOME // Power Cords // International Power Cords // Australia Power Cords - 8576.120 - Quail Electronics
Livermore, CA, United States
AS/NZS 4417 AUSTRALIA to IEC-60320-C13 UP ANGLE HOME // Power Cords // International Power Cords // Australia Power Cords
8576.120
AS/NZS 4417 AUSTRALIA to IEC-60320-C13 UP ANGLE HOME // Power Cords // International Power Cords // Australia Power Cords 8576.120
Our 8576 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Up Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Australian equivalent of the 2500 series, the North American PC Power Cord. This up angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of an up angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails up and away from the equipment. The 8576.120 is an Australian power cord that carries the SAA approval and is rated at 10A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa

  • Our 8576 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Up Angle IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Australian equivalent of the 2500 series, the North American PC Power Cord.
  • This up angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of an up angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails up and away from the equipment.
  • The 8576.120 is an Australian power cord that carries the SAA approval and is rated at 10A - 250V.
  • This Australian power cord can also be used in the following countries:
    Algeria
    Christmas Island (Australia)
    Cocos Islands (Australia)
    Cook Island (N.Z.)
    Fiji
    Kiribati
    Nauru
    New Zealand
    Norfolk Island (Australia)
    Papua New Guinea
    Uruguay
    Vanuatu
    Western Samoa
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8576.120
Product Name AS/NZS 4417 AUSTRALIA to IEC-60320-C13 UP ANGLE HOME // Power Cords // International Power Cords // Australia Power Cords
Cord Color BLACK
Approvals RoHS; Standards Association of Australia
Number of Conductors 3
Male End Type AS 3112; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384486 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
United Kingdom 2.5Amp Cord Set with C5 Connector - 86245031 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details