Quail Electronics AS/NZS 4417 AUSTRALIA to ROJ HOME // Power Cords // International Power Cords // Australia Power Cords 8575.098

Description
Our 8575 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with an ROJ. These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Australian wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 8575.098 is an Australian power cord that carries the SAA approval and is rated at 6A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet
Description
Our 8575 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with an ROJ. These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Australian wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 8575.098 is an Australian power cord that carries the SAA approval and is rated at 6A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AS/NZS 4417 AUSTRALIA to ROJ HOME // Power Cords // International Power Cords // Australia Power Cords - 8575.098 - Quail Electronics
Livermore, CA, United States
AS/NZS 4417 AUSTRALIA to ROJ HOME // Power Cords // International Power Cords // Australia Power Cords
8575.098
AS/NZS 4417 AUSTRALIA to ROJ HOME // Power Cords // International Power Cords // Australia Power Cords 8575.098
Our 8575 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with an ROJ. These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Australian wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 8575.098 is an Australian power cord that carries the SAA approval and is rated at 6A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa

  • Our 8575 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with an ROJ.
  • These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Australian wall outlet on one end and will hard-wire into your equipment on the other end.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 8575.098 is an Australian power cord that carries the SAA approval and is rated at 6A - 250V.
  • This Australian power cord can also be used in the following countries:
    Algeria
    Christmas Island (Australia)
    Cocos Islands (Australia)
    Cook Island (N.Z.)
    Fiji
    Kiribati
    Nauru
    New Zealand
    Norfolk Island (Australia)
    Papua New Guinea
    Uruguay
    Vanuatu
    Western Samoa
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8575.098
Product Name AS/NZS 4417 AUSTRALIA to ROJ HOME // Power Cords // International Power Cords // Australia Power Cords
Cord Color BLACK
Approvals RoHS; Standards Association of Australia
Number of Conductors 3
Male End Type Male Hard Wired Stripped; AS 3112
Unlock Full Specs
to access all available technical data

Similar Products

North American 7Amp Jumper Cord Set w/ C5 Connector - 86254180 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Cord Sets 10 A, Interconnection, 1.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6007.0212 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV; VDE
Cord Length 39.37 inch (1000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Sensor & Actuator Cables - 1860379 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12-m12
Cord Length 39.37 inch (1000 mm)
View Details