Quail Electronics AS/NZS 4417 AUSTRALIA 15A to ROJ SPECIAL HOME // Power Cords // International Power Cords // Australia Power Cords 8570.098S

Description
Our 8570 series features the standard, 3-prong, AS/NZS 4417 15A Australian Plug (Former AS 3112 Australia) with an ROJ Special. These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Australian wall outlet on one end and will hard-wire into your equipment on the other end. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 8570.098S is an Australian power cord that carries the SAA approval and is rated at 15A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet
Description
Our 8570 series features the standard, 3-prong, AS/NZS 4417 15A Australian Plug (Former AS 3112 Australia) with an ROJ Special. These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Australian wall outlet on one end and will hard-wire into your equipment on the other end. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 8570.098S is an Australian power cord that carries the SAA approval and is rated at 15A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AS/NZS 4417 AUSTRALIA 15A to ROJ SPECIAL HOME // Power Cords // International Power Cords // Australia Power Cords - 8570.098S - Quail Electronics
Livermore, CA, United States
AS/NZS 4417 AUSTRALIA 15A to ROJ SPECIAL HOME // Power Cords // International Power Cords // Australia Power Cords
8570.098S
AS/NZS 4417 AUSTRALIA 15A to ROJ SPECIAL HOME // Power Cords // International Power Cords // Australia Power Cords 8570.098S
Our 8570 series features the standard, 3-prong, AS/NZS 4417 15A Australian Plug (Former AS 3112 Australia) with an ROJ Special. These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Australian wall outlet on one end and will hard-wire into your equipment on the other end. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 8570.098S is an Australian power cord that carries the SAA approval and is rated at 15A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa

  • Our 8570 series features the standard, 3-prong, AS/NZS 4417 15A Australian Plug (Former AS 3112 Australia) with an ROJ Special.
  • These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Australian wall outlet on one end and will hard-wire into your equipment on the other end.
  • A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ...
  • The 8570.098S is an Australian power cord that carries the SAA approval and is rated at 15A - 250V.
  • This Australian power cord can also be used in the following countries:
    Algeria
    Christmas Island (Australia)
    Cocos Islands (Australia)
    Cook Island (N.Z.)
    Fiji
    Kiribati
    Nauru
    New Zealand
    Norfolk Island (Australia)
    Papua New Guinea
    Uruguay
    Vanuatu
    Western Samoa
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8570.098S
Product Name AS/NZS 4417 AUSTRALIA 15A to ROJ SPECIAL HOME // Power Cords // International Power Cords // Australia Power Cords
Cord Color BLACK
Approvals RoHS; Standards Association of Australia
Number of Conductors 3
Male End Type Male Hard Wired Stripped; Male Hard Wired Terminal; AS 3112
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 820890-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Japanese Power Cord - 86277000 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details