Quail Electronics SI 32 ISRAELI CLEAR to IEC-60320-C19 RIGHT ANGLE CLEAR HOME // Power Cords // International Power Cords // Israel Power Cords 8566.360

Description
Our 8566 series features the standard, 3-prong, Clear (transparent) Israeli Plug (SI 32) with the Clear (transparent) IEC-60320-C19 Connector. These Israeli power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Israeli wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 8566.360 is an Israeli power cord that carries the SII approval and is rated at 16A - 250V.
Datasheet
Description
Our 8566 series features the standard, 3-prong, Clear (transparent) Israeli Plug (SI 32) with the Clear (transparent) IEC-60320-C19 Connector. These Israeli power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Israeli wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 8566.360 is an Israeli power cord that carries the SII approval and is rated at 16A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SI 32 ISRAELI CLEAR to IEC-60320-C19 RIGHT ANGLE CLEAR HOME // Power Cords // International Power Cords // Israel Power Cords - 8566.360 - Quail Electronics
Livermore, CA, United States
SI 32 ISRAELI CLEAR to IEC-60320-C19 RIGHT ANGLE CLEAR HOME // Power Cords // International Power Cords // Israel Power Cords
8566.360
SI 32 ISRAELI CLEAR to IEC-60320-C19 RIGHT ANGLE CLEAR HOME // Power Cords // International Power Cords // Israel Power Cords 8566.360
Our 8566 series features the standard, 3-prong, Clear (transparent) Israeli Plug (SI 32) with the Clear (transparent) IEC-60320-C19 Connector. These Israeli power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Israeli wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 8566.360 is an Israeli power cord that carries the SII approval and is rated at 16A - 250V.

  • Our 8566 series features the standard, 3-prong, Clear (transparent) Israeli Plug (SI 32) with the Clear (transparent) IEC-60320-C19 Connector.
  • These Israeli power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Israeli wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • The 8566.360 is an Israeli power cord that carries the SII approval and is rated at 16A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8566.360
Product Name SI 32 ISRAELI CLEAR to IEC-60320-C19 RIGHT ANGLE CLEAR HOME // Power Cords // International Power Cords // Israel Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type SI 32
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1860430 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12-m12
Cord Length 197 inch (5000 mm)
View Details
International 3x1.00mm°� H05VV-F White Cable - 86065120 - Interpower
Specs
Cord Color White
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details