Quail Electronics SI 32 ISRAELI to IEC-60320-C7 HOME // Power Cords // International Power Cords // Israel Power Cords 8565.079

Description
Our 8565 series features the standard, 3-prong, Israeli Plug (SI 32) with the IEC-60320-C7 Connector. These 2-conductor Israeli power cords are the standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Israeli wall outlet or receptacle, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 8565.079 is an Israeli power cord that carries the SII approval and is rated at 2.5A - 250V.
Datasheet
Description
Our 8565 series features the standard, 3-prong, Israeli Plug (SI 32) with the IEC-60320-C7 Connector. These 2-conductor Israeli power cords are the standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Israeli wall outlet or receptacle, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 8565.079 is an Israeli power cord that carries the SII approval and is rated at 2.5A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SI 32 ISRAELI to IEC-60320-C7 HOME // Power Cords // International Power Cords // Israel Power Cords - 8565.079 - Quail Electronics
Livermore, CA, United States
SI 32 ISRAELI to IEC-60320-C7 HOME // Power Cords // International Power Cords // Israel Power Cords
8565.079
SI 32 ISRAELI to IEC-60320-C7 HOME // Power Cords // International Power Cords // Israel Power Cords 8565.079
Our 8565 series features the standard, 3-prong, Israeli Plug (SI 32) with the IEC-60320-C7 Connector. These 2-conductor Israeli power cords are the standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Israeli wall outlet or receptacle, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 8565.079 is an Israeli power cord that carries the SII approval and is rated at 2.5A - 250V.

  • Our 8565 series features the standard, 3-prong, Israeli Plug (SI 32) with the IEC-60320-C7 Connector.
  • These 2-conductor Israeli power cords are the standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Israeli wall outlet or receptacle, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector.
  • The 8565.079 is an Israeli power cord that carries the SII approval and is rated at 2.5A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8565.079
Product Name SI 32 ISRAELI to IEC-60320-C7 HOME // Power Cords // International Power Cords // Israel Power Cords
Cord Color BLACK
Approvals RoHS; SII
Number of Conductors 2
Male End Type SI 32
Unlock Full Specs
to access all available technical data

Similar Products

Sheet I Power Cord 18A - 86262000 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Sensor & Actuator Cables - 2384481 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 19.69 inch (500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Cord Sets 10 A, uninsulated wires, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6000.0224 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details