Quail Electronics SI 32 ISRAELI to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Israel Power Cords 8560.120AL

Description
Our 8560 series features the standard, 3-prong, Israeli Plug (SI 32) with the IEC-60320-C13 Auto-Lock Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Israeli equivalent of the 2500 series, the North American PC Power Cord. The 8560.120AL is an Israeli power cord that carries the SII approval and is rated at 10A - 250V.
Datasheet
Description
Our 8560 series features the standard, 3-prong, Israeli Plug (SI 32) with the IEC-60320-C13 Auto-Lock Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Israeli equivalent of the 2500 series, the North American PC Power Cord. The 8560.120AL is an Israeli power cord that carries the SII approval and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SI 32 ISRAELI to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Israel Power Cords - 8560.120AL - Quail Electronics
Livermore, CA, United States
SI 32 ISRAELI to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Israel Power Cords
8560.120AL
SI 32 ISRAELI to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Israel Power Cords 8560.120AL
Our 8560 series features the standard, 3-prong, Israeli Plug (SI 32) with the IEC-60320-C13 Auto-Lock Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Israeli equivalent of the 2500 series, the North American PC Power Cord. The 8560.120AL is an Israeli power cord that carries the SII approval and is rated at 10A - 250V.

  • Our 8560 series features the standard, 3-prong, Israeli Plug (SI 32) with the IEC-60320-C13 Auto-Lock Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Israeli equivalent of the 2500 series, the North American PC Power Cord.
  • The 8560.120AL is an Israeli power cord that carries the SII approval and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8560.120AL
Product Name SI 32 ISRAELI to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Israel Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type SI 32; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823430-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 11.81 inch (300 mm)
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
North American 15A NEMA Power Cord - 71825000250 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details