Quail Electronics CEI 23-16 ITALIAN to IEC-60320-C5 HOME // Power Cords // International Power Cords // Italy Power Cords 8559.079

Description
Our 8559 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C5 Connector. These are the standard Italian power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Italian power cords connect on one end to the standard Italian wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 8559.079 is an Italian power cord that carries the IMQ approval and is rated at 2.5A - 250V. This Italian power cord can also be used in the following countries: Chile Libya
Datasheet
Description
Our 8559 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C5 Connector. These are the standard Italian power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Italian power cords connect on one end to the standard Italian wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 8559.079 is an Italian power cord that carries the IMQ approval and is rated at 2.5A - 250V. This Italian power cord can also be used in the following countries: Chile Libya
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CEI 23-16 ITALIAN to IEC-60320-C5 HOME // Power Cords // International Power Cords // Italy Power Cords - 8559.079 - Quail Electronics
Livermore, CA, United States
CEI 23-16 ITALIAN to IEC-60320-C5 HOME // Power Cords // International Power Cords // Italy Power Cords
8559.079
CEI 23-16 ITALIAN to IEC-60320-C5 HOME // Power Cords // International Power Cords // Italy Power Cords 8559.079
Our 8559 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C5 Connector. These are the standard Italian power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Italian power cords connect on one end to the standard Italian wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 8559.079 is an Italian power cord that carries the IMQ approval and is rated at 2.5A - 250V. This Italian power cord can also be used in the following countries: Chile Libya

  • Our 8559 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C5 Connector.
  • These are the standard Italian power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Italian power cords connect on one end to the standard Italian wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector.
  • The 8559.079 is an Italian power cord that carries the IMQ approval and is rated at 2.5A - 250V.
  • This Italian power cord can also be used in the following countries:
    Chile
    Libya
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8559.079
Product Name CEI 23-16 ITALIAN to IEC-60320-C5 HOME // Power Cords // International Power Cords // Italy Power Cords
Cord Color BLACK
Approvals RoHS; IMQ
Number of Conductors 3
Male End Type CEI 23-16/7
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
South Africa 16Amp Power Cord - 86265060 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Power Cords - 577233 - RS Components, Ltd.
Specs
Approvals RoHS; RoHS
View Details