Quail Electronics IEC-60320-C14 to ITALIAN RECEPTACLE HOME // Power Cords // International Power Cords // Italy Power Cords 8557.018

Description
Our 8557 series features the standard IEC-60320-C14 Plug with the Italian Receptacle. These power cords provide power for any device or appliance using the Italian plug by tapping into any IEC-60320-C13 outlet or socket with anIEC-60320-C14. The 8557.018 is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V. This Italian power cord can also be used in the following countries: Chile Libya
Datasheet
Description
Our 8557 series features the standard IEC-60320-C14 Plug with the Italian Receptacle. These power cords provide power for any device or appliance using the Italian plug by tapping into any IEC-60320-C13 outlet or socket with anIEC-60320-C14. The 8557.018 is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V. This Italian power cord can also be used in the following countries: Chile Libya
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to ITALIAN RECEPTACLE HOME // Power Cords // International Power Cords // Italy Power Cords - 8557.018 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to ITALIAN RECEPTACLE HOME // Power Cords // International Power Cords // Italy Power Cords
8557.018
IEC-60320-C14 to ITALIAN RECEPTACLE HOME // Power Cords // International Power Cords // Italy Power Cords 8557.018
Our 8557 series features the standard IEC-60320-C14 Plug with the Italian Receptacle. These power cords provide power for any device or appliance using the Italian plug by tapping into any IEC-60320-C13 outlet or socket with anIEC-60320-C14. The 8557.018 is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V. This Italian power cord can also be used in the following countries: Chile Libya

  • Our 8557 series features the standard IEC-60320-C14 Plug with the Italian Receptacle.
  • These power cords provide power for any device or appliance using the Italian plug by tapping into any IEC-60320-C13 outlet or socket with anIEC-60320-C14.
  • The 8557.018 is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V.
  • This Italian power cord can also be used in the following countries:
    Chile
    Libya
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8557.018
Product Name IEC-60320-C14 to ITALIAN RECEPTACLE HOME // Power Cords // International Power Cords // Italy Power Cords
Cord Color BLACK
Approvals RoHS; IMQ
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2711442 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
North American 3x10 AWG Fillerless Cable - 86030430 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details