Quail Electronics CEI 23-16 ITALIAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Italy Power Cords 8554.180

Description
Our 8554 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C19 Connector. These Italian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Italian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8554.180 is an Italian power cord that carries the IMQ approval and is rated at 16A - 250V. This Italian power cord can also be used in the following countries: Chile Libya
Datasheet
Description
Our 8554 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C19 Connector. These Italian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Italian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8554.180 is an Italian power cord that carries the IMQ approval and is rated at 16A - 250V. This Italian power cord can also be used in the following countries: Chile Libya
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CEI 23-16 ITALIAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Italy Power Cords - 8554.180 - Quail Electronics
Livermore, CA, United States
CEI 23-16 ITALIAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Italy Power Cords
8554.180
CEI 23-16 ITALIAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Italy Power Cords 8554.180
Our 8554 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C19 Connector. These Italian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Italian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8554.180 is an Italian power cord that carries the IMQ approval and is rated at 16A - 250V. This Italian power cord can also be used in the following countries: Chile Libya

  • Our 8554 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C19 Connector.
  • These Italian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Italian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • The 8554.180 is an Italian power cord that carries the IMQ approval and is rated at 16A - 250V.
  • This Italian power cord can also be used in the following countries:
    Chile
    Libya
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8554.180
Product Name CEI 23-16 ITALIAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Italy Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type CEI 23-16/7
Unlock Full Specs
to access all available technical data

Similar Products

Sheet I Jumper Cord Set 20A - 86262040 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC13KS, North America, V-Lock cord retaining, 3.0 m, Connector IEC C13, SJT 3x18 AWG, black - 6051.2081 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Sensor & Actuator Cables - 8920292 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Right angle m8
View Details