Quail Electronics CEI 23-16 ITALIAN to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // International Power Cords // Italy Power Cords 8553.180

Description
Our 8553 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Italian equivalent of the 2500 series, the North American PC Power Cord. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 8553.180 is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V. This Italian power cord can also be used in the following countries: Chile Libya
Datasheet
Description
Our 8553 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Italian equivalent of the 2500 series, the North American PC Power Cord. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 8553.180 is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V. This Italian power cord can also be used in the following countries: Chile Libya
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CEI 23-16 ITALIAN to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // International Power Cords // Italy Power Cords - 8553.180 - Quail Electronics
Livermore, CA, United States
CEI 23-16 ITALIAN to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // International Power Cords // Italy Power Cords
8553.180
CEI 23-16 ITALIAN to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // International Power Cords // Italy Power Cords 8553.180
Our 8553 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Italian equivalent of the 2500 series, the North American PC Power Cord. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 8553.180 is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V. This Italian power cord can also be used in the following countries: Chile Libya

  • Our 8553 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the Right Angle IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Italian equivalent of the 2500 series, the North American PC Power Cord.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • The 8553.180 is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V.
  • This Italian power cord can also be used in the following countries:
    Chile
    Libya
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8553.180
Product Name CEI 23-16 ITALIAN to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // International Power Cords // Italy Power Cords
Cord Color BLACK
Approvals RoHS; IMQ
Number of Conductors 3
Male End Type CEI 23-16/7; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823846-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.87 inch (200 mm)
Rated Current 15 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Japanese Jumper Power Cord - 86254921 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details