Quail Electronics CEI 23-16 ITALIAN to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // International Power Cords // Italy Power Cords 8552.098AL

Description
Our 8552 AL series features the standard, 3-prong, CEI 23-16 Italian Plug with the IEC-60320-C15 Auto-Lock Connector. The Auto-Lock C15 is an internal mechanism that holds the pins of the C14 or C16 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These Italy power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Australian wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet. The 8552.098AL is an Italian power cord and is rated at 10A - 250V.
Datasheet
Description
Our 8552 AL series features the standard, 3-prong, CEI 23-16 Italian Plug with the IEC-60320-C15 Auto-Lock Connector. The Auto-Lock C15 is an internal mechanism that holds the pins of the C14 or C16 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These Italy power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Australian wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet. The 8552.098AL is an Italian power cord and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CEI 23-16 ITALIAN to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // International Power Cords // Italy Power Cords - 8552.098AL - Quail Electronics
Livermore, CA, United States
CEI 23-16 ITALIAN to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // International Power Cords // Italy Power Cords
8552.098AL
CEI 23-16 ITALIAN to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // International Power Cords // Italy Power Cords 8552.098AL
Our 8552 AL series features the standard, 3-prong, CEI 23-16 Italian Plug with the IEC-60320-C15 Auto-Lock Connector. The Auto-Lock C15 is an internal mechanism that holds the pins of the C14 or C16 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These Italy power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Australian wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet. The 8552.098AL is an Italian power cord and is rated at 10A - 250V.


    • Our 8552 AL series features the standard, 3-prong, CEI 23-16 Italian Plug with the IEC-60320-C15 Auto-Lock Connector.
    • The Auto-Lock C15 is an internal mechanism that holds the pins of the C14 or C16 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord!
    • These Italy power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Australian wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet.
    • The 8552.098AL is an Italian power cord and is rated at 10A - 250V.

Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8552.098AL
Product Name CEI 23-16 ITALIAN to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // International Power Cords // Italy Power Cords
Cord Color BLACK
Approvals RoHS; IMQ; IMQ, TUV, VDE
Number of Conductors 3
Male End Type CEI 23-16/7
Female End Type EN 60320 C15
Unlock Full Specs
to access all available technical data

Similar Products

North American 10Amp Cordset w/C13 Connector - 70401020305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
IEC Power Cords - 817416-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 197 inch (5000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC13KS, South Africa, V-Lock cord retaining, 1.5 m, Connector IEC C13, H05VV-F3G0.75, black - 6051.2078 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 59.06 inch (1500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details