Quail Electronics CEI 23-16 ITALIAN to IEC-60320-C15 HOME // Power Cords // International Power Cords // Italy Power Cords 8552.098

Description
Our 8552 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C15 Connector. These Italian power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Italian wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet. The 8552.098 is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V. This Italian power cord can also be used in the following countries: Chile Libya
Datasheet
Description
Our 8552 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C15 Connector. These Italian power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Italian wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet. The 8552.098 is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V. This Italian power cord can also be used in the following countries: Chile Libya
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CEI 23-16 ITALIAN to IEC-60320-C15 HOME // Power Cords // International Power Cords // Italy Power Cords - 8552.098 - Quail Electronics
Livermore, CA, United States
CEI 23-16 ITALIAN to IEC-60320-C15 HOME // Power Cords // International Power Cords // Italy Power Cords
8552.098
CEI 23-16 ITALIAN to IEC-60320-C15 HOME // Power Cords // International Power Cords // Italy Power Cords 8552.098
Our 8552 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C15 Connector. These Italian power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Italian wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet. The 8552.098 is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V. This Italian power cord can also be used in the following countries: Chile Libya

  • Our 8552 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C15 Connector.
  • These Italian power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Italian wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet.
  • The 8552.098 is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V.
  • This Italian power cord can also be used in the following countries:
    Chile
    Libya
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8552.098
Product Name CEI 23-16 ITALIAN to IEC-60320-C15 HOME // Power Cords // International Power Cords // Italy Power Cords
Cord Color BLACK
Approvals RoHS; IMQ
Number of Conductors 3
Male End Type CEI 23-16/7
Female End Type EN 60320 C15
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
North American 3x10 AWG Fillerless Cable - 86030430 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC17KS, North America, V-Lock cord retaining, 2.0 m, Connector C17, SJT 2x18 AWG, black - 6051.2801 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details