Quail Electronics CEI 23-16 ITALIAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Italy Power Cords 8550.336

Description
Our 8550 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Italian equivalent of the 2500 series, the North American PC Power Cord. The 8550.336 is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V. This Italian power cord can also be used in the following countries: Chile Libya
Datasheet
Description
Our 8550 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Italian equivalent of the 2500 series, the North American PC Power Cord. The 8550.336 is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V. This Italian power cord can also be used in the following countries: Chile Libya
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CEI 23-16 ITALIAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Italy Power Cords - 8550.336 - Quail Electronics
Livermore, CA, United States
CEI 23-16 ITALIAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Italy Power Cords
8550.336
CEI 23-16 ITALIAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Italy Power Cords 8550.336
Our 8550 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Italian equivalent of the 2500 series, the North American PC Power Cord. The 8550.336 is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V. This Italian power cord can also be used in the following countries: Chile Libya

  • Our 8550 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Italian equivalent of the 2500 series, the North American PC Power Cord.
  • The 8550.336 is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V.
  • This Italian power cord can also be used in the following countries:
    Chile
    Libya
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8550.336
Product Name CEI 23-16 ITALIAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Italy Power Cords
Cord Color BLACK
Approvals RoHS; IMQ
Number of Conductors 3
Male End Type CEI 23-16/7; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

International 10Amp C13 Connector Power Cord - 70006020300 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
VAC19KS, North America, V-Lock cord retaining, 2.0 m, Connector IEC C19, SJT 3x14 AWG, black - 6051.2041 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
3 suppliers
IEC Power Cords - 817026-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 118 inch (3000 mm)
Rated Current 12 amps
View Details