Quail Electronics CEI 23-16 ITALIAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Italy Power Cords 8550.024

Description
Our 8550 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Italian equivalent of the 2500 series, the North American PC Power Cord. The 8550.024 is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V. This Italian power cord can also be used in the following countries: Chile Libya
Description
Our 8550 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Italian equivalent of the 2500 series, the North American PC Power Cord. The 8550.024 is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V. This Italian power cord can also be used in the following countries: Chile Libya
Datasheet
Datasheet Summary
Powered by GS/AI

The CEI 23-16 Italian to IEC-60320-C13 power cord, part number 8550.024, is designed for use with devices that require a standard 3-prong Italian plug. It is rated for 10A at 250V and carries IMQ approval, ensuring compliance with safety standards. This power cord is suitable for a variety of applications, including monitors, computers, printers, scanners, TVs, and sound systems. Additionally, it can be utilized in countries such as Chile and Libya, making it a versatile option for international use.

Datasheet Summary
Powered by GS/AI

The CEI 23-16 Italian to IEC-60320-C13 power cord, part number 8550.024, is designed for use with devices that require a standard 3-prong Italian plug. It is rated for 10A at 250V and carries IMQ approval, ensuring compliance with safety standards. This power cord is suitable for a variety of applications, including monitors, computers, printers, scanners, TVs, and sound systems. Additionally, it can be utilized in countries such as Chile and Libya, making it a versatile option for international use.

Suppliers

Company
Product
Description
Supplier Links
CEI 23-16 ITALIAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Italy Power Cords - 8550.024 - Quail Electronics
Livermore, CA, United States
CEI 23-16 ITALIAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Italy Power Cords
8550.024
CEI 23-16 ITALIAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Italy Power Cords 8550.024
Our 8550 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Italian equivalent of the 2500 series, the North American PC Power Cord. The 8550.024 is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V. This Italian power cord can also be used in the following countries: Chile Libya

  • Our 8550 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Italian equivalent of the 2500 series, the North American PC Power Cord.
  • The 8550.024 is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V.
  • This Italian power cord can also be used in the following countries:
    Chile
    Libya
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8550.024
Product Name CEI 23-16 ITALIAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Italy Power Cords
Cord Color BLACK
Approvals RoHS; IMQ
Number of Conductors 3
Male End Type CEI 23-16/7; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

North American 13Amp Cordset w/C13 Connector - 70403030183 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
IEC Power Cords - 814350-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 10.82 inch (275 mm)
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC13KS, North America, V-Lock cord retaining, 3.0 m, Connector IEC C13, SJT 3x18 AWG, black - 6051.2081 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details