Quail Electronics SRAF 1962/DB 16/87 DANISH CLEAR to IEC-60320-C13 RIGHT ANGLE CLEAR HOME // Power Cords // International Power Cords // Denmark Power Cords 8548.098S

Description
This variant of our 8548 series features the 3-prong, Clear (transparent) Danish Plug (SRAF 1962/DB 16/87) with the Clear (transparent), Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Danish equivalent of the 2500 series, the North American PC Power Cord. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. Extendable/Retractab le cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility. The 8548.098S is a Danish power cord that carries the DEMKO approval and is rated at 10A - 250V. This Danish power cord can also be used in Greenland.
Datasheet
Description
This variant of our 8548 series features the 3-prong, Clear (transparent) Danish Plug (SRAF 1962/DB 16/87) with the Clear (transparent), Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Danish equivalent of the 2500 series, the North American PC Power Cord. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. Extendable/Retractab le cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility. The 8548.098S is a Danish power cord that carries the DEMKO approval and is rated at 10A - 250V. This Danish power cord can also be used in Greenland.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, United States
SRAF 1962/DB 16/87 DANISH CLEAR to IEC-60320-C13 RIGHT ANGLE CLEAR HOME // Power Cords // International Power Cords // Denmark Power Cords
8548.098S
SRAF 1962/DB 16/87 DANISH CLEAR to IEC-60320-C13 RIGHT ANGLE CLEAR HOME // Power Cords // International Power Cords // Denmark Power Cords 8548.098S
This variant of our 8548 series features the 3-prong, Clear (transparent) Danish Plug (SRAF 1962/DB 16/87) with the Clear (transparent), Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Danish equivalent of the 2500 series, the North American PC Power Cord. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. Extendable/Retractab le cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility. The 8548.098S is a Danish power cord that carries the DEMKO approval and is rated at 10A - 250V. This Danish power cord can also be used in Greenland.

  • This variant of our 8548 series features the 3-prong, Clear (transparent) Danish Plug (SRAF 1962/DB 16/87) with the Clear (transparent), Right Angle IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Danish equivalent of the 2500 series, the North American PC Power Cord.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • Extendable/Retractable cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility.
  • The 8548.098S is a Danish power cord that carries the DEMKO approval and is rated at 10A - 250V.
  • This Danish power cord can also be used in Greenland.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8548.098S
Product Name SRAF 1962/DB 16/87 DANISH CLEAR to IEC-60320-C13 RIGHT ANGLE CLEAR HOME // Power Cords // International Power Cords // Denmark Power Cords
Cord Color BLACK
Approvals RoHS; DEMKO
Number of Conductors 3
Male End Type SRAF 1962; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 8920586 - RS Components, Ltd.
Specs
Cord Color Grey
Approvals RoHS
Male End Type Straight m12
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
United Kingdom/Ireland 5A Power Cord - 86240350 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details