Quail Electronics SRAF 1962/DB 16/87 DANISH to IEC-60320-C19 HOME // Power Cords // International Power Cords // Denmark Power Cords 8545.098

Description
Our 8545 series features the standard, 3-prong, Danish Plug (SRAF 1962/DB 16/87) with the IEC-60320-C19 Connector. These Danish power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Danish wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8545.098 is a Danish power cord that carries the DEMKO approval and is rated at 16A - 250V. This Danish power cord can also be used in Greenland.
Datasheet
Description
Our 8545 series features the standard, 3-prong, Danish Plug (SRAF 1962/DB 16/87) with the IEC-60320-C19 Connector. These Danish power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Danish wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8545.098 is a Danish power cord that carries the DEMKO approval and is rated at 16A - 250V. This Danish power cord can also be used in Greenland.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, United States
SRAF 1962/DB 16/87 DANISH to IEC-60320-C19 HOME // Power Cords // International Power Cords // Denmark Power Cords
8545.098
SRAF 1962/DB 16/87 DANISH to IEC-60320-C19 HOME // Power Cords // International Power Cords // Denmark Power Cords 8545.098
Our 8545 series features the standard, 3-prong, Danish Plug (SRAF 1962/DB 16/87) with the IEC-60320-C19 Connector. These Danish power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Danish wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8545.098 is a Danish power cord that carries the DEMKO approval and is rated at 16A - 250V. This Danish power cord can also be used in Greenland.

  • Our 8545 series features the standard, 3-prong, Danish Plug (SRAF 1962/DB 16/87) with the IEC-60320-C19 Connector.
  • These Danish power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Danish wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • The 8545.098 is a Danish power cord that carries the DEMKO approval and is rated at 16A - 250V.
  • This Danish power cord can also be used in Greenland.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8545.098
Product Name SRAF 1962/DB 16/87 DANISH to IEC-60320-C19 HOME // Power Cords // International Power Cords // Denmark Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type SRAF 1962
Unlock Full Specs
to access all available technical data

Similar Products

Sheet I Jumper Cord Set 20A - 86262040 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
IEC Power Cords - 816477-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 118 inch (3000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
VAC13KS, Brazil, V-Lock cord retaining, 2.5 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2016 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details