Quail Electronics SRAF 1962/DB 16/87 DANISH to IEC-60320-C13 HOME // Power Cords // International Power Cords // Denmark Power Cords 8544.098

Description
Our 8544 series features the standard, 3-prong, Danish Plug (SRAF 1962/DB 16/87) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Danish equivalent of the 2500 series, the North American PC Power Cord. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. The 8544.098 is a Danish power cord that carries the DEMKO approval and is rated at 10A - 250V. This Danish power cord can also be used in Greenland.
Datasheet
Description
Our 8544 series features the standard, 3-prong, Danish Plug (SRAF 1962/DB 16/87) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Danish equivalent of the 2500 series, the North American PC Power Cord. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. The 8544.098 is a Danish power cord that carries the DEMKO approval and is rated at 10A - 250V. This Danish power cord can also be used in Greenland.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, United States
SRAF 1962/DB 16/87 DANISH to IEC-60320-C13 HOME // Power Cords // International Power Cords // Denmark Power Cords
8544.098
SRAF 1962/DB 16/87 DANISH to IEC-60320-C13 HOME // Power Cords // International Power Cords // Denmark Power Cords 8544.098
Our 8544 series features the standard, 3-prong, Danish Plug (SRAF 1962/DB 16/87) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Danish equivalent of the 2500 series, the North American PC Power Cord. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. The 8544.098 is a Danish power cord that carries the DEMKO approval and is rated at 10A - 250V. This Danish power cord can also be used in Greenland.

  • Our 8544 series features the standard, 3-prong, Danish Plug (SRAF 1962/DB 16/87) with the IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Danish equivalent of the 2500 series, the North American PC Power Cord.
  • Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself.
  • The 8544.098 is a Danish power cord that carries the DEMKO approval and is rated at 10A - 250V.
  • This Danish power cord can also be used in Greenland.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8544.098
Product Name SRAF 1962/DB 16/87 DANISH to IEC-60320-C13 HOME // Power Cords // International Power Cords // Denmark Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type SRAF 1962; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, China, V-Lock cord retaining, 1.0 m, Connector IEC C13, RVV 300/500 3x0.75, black - 3-108-993 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 39.37 inch (1000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC 60320 C14 to IEC 60320 C13, 17AWG/ 3C, 3x1.00MM, SJT/H05VV-F, 105C, 39 inches - 319002-T01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals DEMKO; IMQ; Standards Association of Australia; CEE; SEV
Number of Conductors 3
View Details
2 suppliers
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details