Quail Electronics SRAF 1962/DB 16/87 DANISH to ROJ HOME // Power Cords // International Power Cords // Denmark Power Cords 8542.144

Description
Our 8542 series features the standard, 3-prong, Danish Plug (SRAF 1962/DB 16/87) with an ROJ. These Danish power cords are ideal for powering your custom equipment. This power cord will plug into the standard Danish wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 8542.144 is a Danish power cord that carries the DEMKO approval and is rated at 10A - 250V. This Danish power cord can also be used in Greenland.
Datasheet
Description
Our 8542 series features the standard, 3-prong, Danish Plug (SRAF 1962/DB 16/87) with an ROJ. These Danish power cords are ideal for powering your custom equipment. This power cord will plug into the standard Danish wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 8542.144 is a Danish power cord that carries the DEMKO approval and is rated at 10A - 250V. This Danish power cord can also be used in Greenland.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, United States
SRAF 1962/DB 16/87 DANISH to ROJ HOME // Power Cords // International Power Cords // Denmark Power Cords
8542.144
SRAF 1962/DB 16/87 DANISH to ROJ HOME // Power Cords // International Power Cords // Denmark Power Cords 8542.144
Our 8542 series features the standard, 3-prong, Danish Plug (SRAF 1962/DB 16/87) with an ROJ. These Danish power cords are ideal for powering your custom equipment. This power cord will plug into the standard Danish wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 8542.144 is a Danish power cord that carries the DEMKO approval and is rated at 10A - 250V. This Danish power cord can also be used in Greenland.

  • Our 8542 series features the standard, 3-prong, Danish Plug (SRAF 1962/DB 16/87) with an ROJ.
  • These Danish power cords are ideal for powering your custom equipment. This power cord will plug into the standard Danish wall outlet on one end and will hard-wire into your equipment on the other end.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 8542.144 is a Danish power cord that carries the DEMKO approval and is rated at 10A - 250V.
  • This Danish power cord can also be used in Greenland.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8542.144
Product Name SRAF 1962/DB 16/87 DANISH to ROJ HOME // Power Cords // International Power Cords // Denmark Power Cords
Cord Color BLACK
Approvals RoHS; DEMKO
Number of Conductors 3
Male End Type Male Hard Wired Stripped; SRAF 1962
Unlock Full Specs
to access all available technical data

Similar Products

North American Cordset w/C19 Angled Connector - 71804140250 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Power Cords - 577233 - RS Components, Ltd.
Specs
Approvals RoHS; RoHS
View Details
IEC Power Cords - 813874-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 197 inch (5000 mm)
View Details