Quail Electronics SRAF 1962/DB 16/87 DANISH to ROJ HOME // Power Cords // International Power Cords // Denmark Power Cords 8542.098

Description
Our 8542 series features the standard, 3-prong, Danish Plug (SRAF 1962/DB 16/87) with an ROJ. These Danish power cords are ideal for powering your custom equipment. This power cord will plug into the standard Danish wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 8542.098 is a Danish power cord that carries the DEMKO approval and is rated at 10A - 250V. This Danish power cord can also be used in Greenland.
Datasheet
Description
Our 8542 series features the standard, 3-prong, Danish Plug (SRAF 1962/DB 16/87) with an ROJ. These Danish power cords are ideal for powering your custom equipment. This power cord will plug into the standard Danish wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 8542.098 is a Danish power cord that carries the DEMKO approval and is rated at 10A - 250V. This Danish power cord can also be used in Greenland.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, United States
SRAF 1962/DB 16/87 DANISH to ROJ HOME // Power Cords // International Power Cords // Denmark Power Cords
8542.098
SRAF 1962/DB 16/87 DANISH to ROJ HOME // Power Cords // International Power Cords // Denmark Power Cords 8542.098
Our 8542 series features the standard, 3-prong, Danish Plug (SRAF 1962/DB 16/87) with an ROJ. These Danish power cords are ideal for powering your custom equipment. This power cord will plug into the standard Danish wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 8542.098 is a Danish power cord that carries the DEMKO approval and is rated at 10A - 250V. This Danish power cord can also be used in Greenland.

  • Our 8542 series features the standard, 3-prong, Danish Plug (SRAF 1962/DB 16/87) with an ROJ.
  • These Danish power cords are ideal for powering your custom equipment. This power cord will plug into the standard Danish wall outlet on one end and will hard-wire into your equipment on the other end.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 8542.098 is a Danish power cord that carries the DEMKO approval and is rated at 10A - 250V.
  • This Danish power cord can also be used in Greenland.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8542.098
Product Name SRAF 1962/DB 16/87 DANISH to ROJ HOME // Power Cords // International Power Cords // Denmark Power Cords
Cord Color BLACK
Approvals RoHS; DEMKO
Number of Conductors 3
Male End Type Male Hard Wired Stripped; SRAF 1962
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 820893-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Rated Current 10 amps
Rated Voltage 250 volts
View Details
International 3x1.50mm°� White H05VV-F Cable - 86065130 - Interpower
Specs
Cord Color White
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details