Quail Electronics SRAF 1962/DB 16/87 DANISH GREY to IEC-60320-C13 GREY HOME // Power Cords // International Power Cords // Denmark Power Cords 8541.098

Description
Our 8541 series features the 3-prong, Grey Danish Plug (SRAF 1962/DB 16/87) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Danish equivalent of the 2500 series, the North American PC Power Cord. The 8541.098 is a grey Danish power cord that carries the DEMKO approval and is rated at 10A - 250V. This Danish power cord can also be used in Greenland.
Datasheet
Description
Our 8541 series features the 3-prong, Grey Danish Plug (SRAF 1962/DB 16/87) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Danish equivalent of the 2500 series, the North American PC Power Cord. The 8541.098 is a grey Danish power cord that carries the DEMKO approval and is rated at 10A - 250V. This Danish power cord can also be used in Greenland.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, United States
SRAF 1962/DB 16/87 DANISH GREY to IEC-60320-C13 GREY HOME // Power Cords // International Power Cords // Denmark Power Cords
8541.098
SRAF 1962/DB 16/87 DANISH GREY to IEC-60320-C13 GREY HOME // Power Cords // International Power Cords // Denmark Power Cords 8541.098
Our 8541 series features the 3-prong, Grey Danish Plug (SRAF 1962/DB 16/87) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Danish equivalent of the 2500 series, the North American PC Power Cord. The 8541.098 is a grey Danish power cord that carries the DEMKO approval and is rated at 10A - 250V. This Danish power cord can also be used in Greenland.

  • Our 8541 series features the 3-prong, Grey Danish Plug (SRAF 1962/DB 16/87) with the Grey IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Danish equivalent of the 2500 series, the North American PC Power Cord.
  • The 8541.098 is a grey Danish power cord that carries the DEMKO approval and is rated at 10A - 250V.
  • This Danish power cord can also be used in Greenland.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8541.098
Product Name SRAF 1962/DB 16/87 DANISH GREY to IEC-60320-C13 GREY HOME // Power Cords // International Power Cords // Denmark Power Cords
Cord Color GREY
Approvals RoHS; DEMKO
Number of Conductors 3
Male End Type SRAF 1962; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cord Sets 16 A, Europlug, 2.5 m, Connector IEC C21, H05VV-F3G1.5, black - 6051.5001 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 98.43 inch (2500 mm)
Jacket Material

black

View Details
NEMA 5-15P to IEC 60320 C13, 18AWG /3C, SJT, 60C, 144 inches - 312126-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
IEC Power Cords - 823575-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 236 inch (6000 mm)
Rated Current 15 amps
View Details