Quail Electronics Power Cord, Aus/nz Plug-Iec C13, 8.2Ft; Connector Type A Quail Electronics 8530.098AL

Description
POWER CORD, AUS/NZ PLUG-IEC C13, 8.2FT; Connector Type A:Mains Plug, Australia/New Zealand; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:
Description
POWER CORD, AUS/NZ PLUG-IEC C13, 8.2FT; Connector Type A:Mains Plug, Australia/New Zealand; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Aus/nz Plug-Iec C13, 8.2Ft; Connector Type A Quail Electronics - 72AC4351 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Aus/nz Plug-Iec C13, 8.2Ft; Connector Type A Quail Electronics
72AC4351
Power Cord, Aus/nz Plug-Iec C13, 8.2Ft; Connector Type A Quail Electronics 72AC4351
POWER CORD, AUS/NZ PLUG-IEC C13, 8.2FT; Connector Type A:Mains Plug, Australia/New Zealand; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:

POWER CORD, AUS/NZ PLUG-IEC C13, 8.2FT; Connector Type A:Mains Plug, Australia/New Zealand; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC4351
Product Name Power Cord, Aus/nz Plug-Iec C13, 8.2Ft; Connector Type A Quail Electronics
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-034 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details