Quail Electronics Power Cord, Aus/nz Plug-Iec C13, 8.2Ft; Connector Type A Quail Electronics 8530.098

Description
POWER CORD, AUS/NZ PLUG-IEC C13, 8.2FT; Connector Type A:Mains Plug, Australia/New Zealand; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
POWER CORD, AUS/NZ PLUG-IEC C13, 8.2FT; Connector Type A:Mains Plug, Australia/New Zealand; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Aus/nz Plug-Iec C13, 8.2Ft; Connector Type A Quail Electronics - 53AC0753 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Aus/nz Plug-Iec C13, 8.2Ft; Connector Type A Quail Electronics
53AC0753
Power Cord, Aus/nz Plug-Iec C13, 8.2Ft; Connector Type A Quail Electronics 53AC0753
POWER CORD, AUS/NZ PLUG-IEC C13, 8.2FT; Connector Type A:Mains Plug, Australia/New Zealand; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, AUS/NZ PLUG-IEC C13, 8.2FT; Connector Type A:Mains Plug, Australia/New Zealand; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 53AC0753
Product Name Power Cord, Aus/nz Plug-Iec C13, 8.2Ft; Connector Type A Quail Electronics
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details