Quail Electronics IEC-60320-C14 to SWISS RECEPTACLE HOME // Power Cords // International Power Cords // Switzerland Power Cords 8528.036

Description
Our 8528 series features the standard IEC-60320-C14 Plug with the Swiss Receptacle. IEC60309 cords are internationally approved power cords that adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections. These cords carry various IP ratings (Ingress Protection) which indicate different levels of protection against splashes of liquid and dust. The circular housings of these plugs and sockets are color coded based on the voltage: Yellow for 125V, Blue for 250V and Red for 400V. People also like to call them Pins & Sleeves or Commando plugs/sockets. These power cords provide power for any device or appliance using the Swiss plug by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 8528.036 is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.
Datasheet
Description
Our 8528 series features the standard IEC-60320-C14 Plug with the Swiss Receptacle. IEC60309 cords are internationally approved power cords that adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections. These cords carry various IP ratings (Ingress Protection) which indicate different levels of protection against splashes of liquid and dust. The circular housings of these plugs and sockets are color coded based on the voltage: Yellow for 125V, Blue for 250V and Red for 400V. People also like to call them Pins & Sleeves or Commando plugs/sockets. These power cords provide power for any device or appliance using the Swiss plug by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 8528.036 is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to SWISS RECEPTACLE HOME // Power Cords // International Power Cords // Switzerland Power Cords - 8528.036 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to SWISS RECEPTACLE HOME // Power Cords // International Power Cords // Switzerland Power Cords
8528.036
IEC-60320-C14 to SWISS RECEPTACLE HOME // Power Cords // International Power Cords // Switzerland Power Cords 8528.036
Our 8528 series features the standard IEC-60320-C14 Plug with the Swiss Receptacle. IEC60309 cords are internationally approved power cords that adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections. These cords carry various IP ratings (Ingress Protection) which indicate different levels of protection against splashes of liquid and dust. The circular housings of these plugs and sockets are color coded based on the voltage: Yellow for 125V, Blue for 250V and Red for 400V. People also like to call them Pins & Sleeves or Commando plugs/sockets. These power cords provide power for any device or appliance using the Swiss plug by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 8528.036 is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.

  • Our 8528 series features the standard IEC-60320-C14 Plug with the Swiss Receptacle.
  • IEC60309 cords are internationally approved power cords that adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections. These cords carry various IP ratings (Ingress Protection) which indicate different levels of protection against splashes of liquid and dust. The circular housings of these plugs and sockets are color coded based on the voltage: Yellow for 125V, Blue for 250V and Red for 400V. People also like to call them Pins & Sleeves or Commando plugs/sockets.
  • These power cords provide power for any device or appliance using the Swiss plug by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14.
  • The 8528.036 is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V.
  • This Swiss power cord can also be used in Liechtenstein.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8528.036
Product Name IEC-60320-C14 to SWISS RECEPTACLE HOME // Power Cords // International Power Cords // Switzerland Power Cords
Cord Color BLACK
Approvals RoHS; SEV
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2550606 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 118 inch (3000 mm)
View Details
Italian 16Amp Power Cord - 86260030 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details