Quail Electronics SEV 1011 SWISS to ROJ HOME // Power Cords // International Power Cords // Switzerland Power Cords 8524.144

Description
Our 8524 series features the standard, 3-prong, Swiss Plug (SEV 1011) with an ROJ. These Swiss power cords are ideal for powering your custom equipment. This power cord will plug into the standard Swiss wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 8524.144 is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.
Datasheet
Description
Our 8524 series features the standard, 3-prong, Swiss Plug (SEV 1011) with an ROJ. These Swiss power cords are ideal for powering your custom equipment. This power cord will plug into the standard Swiss wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 8524.144 is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SEV 1011 SWISS to ROJ HOME // Power Cords // International Power Cords // Switzerland Power Cords - 8524.144 - Quail Electronics
Livermore, CA, United States
SEV 1011 SWISS to ROJ HOME // Power Cords // International Power Cords // Switzerland Power Cords
8524.144
SEV 1011 SWISS to ROJ HOME // Power Cords // International Power Cords // Switzerland Power Cords 8524.144
Our 8524 series features the standard, 3-prong, Swiss Plug (SEV 1011) with an ROJ. These Swiss power cords are ideal for powering your custom equipment. This power cord will plug into the standard Swiss wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 8524.144 is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.

  • Our 8524 series features the standard, 3-prong, Swiss Plug (SEV 1011) with an ROJ.
  • These Swiss power cords are ideal for powering your custom equipment. This power cord will plug into the standard Swiss wall outlet on one end and will hard-wire into your equipment on the other end.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 8524.144 is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V.
  • This Swiss power cord can also be used in Liechtenstein.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8524.144
Product Name SEV 1011 SWISS to ROJ HOME // Power Cords // International Power Cords // Switzerland Power Cords
Cord Color BLACK
Approvals RoHS; SEV
Number of Conductors 3
Male End Type Male Hard Wired Stripped; SEV 1011
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2711428 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
North American 15Amp Power Cord - 70404000183 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details