Quail Electronics SEV 1011 SWISS to IEC-60320-C13 HOME // Power Cords // International Power Cords // Switzerland Power Cords 8520.144

Description
Our 8520 series features the standard, 3-prong, Swiss Plug (SEV 1011) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Swiss equivalent of the 2500 series, the North American PC Power Cord. The 8520.144 is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.
Datasheet
Description
Our 8520 series features the standard, 3-prong, Swiss Plug (SEV 1011) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Swiss equivalent of the 2500 series, the North American PC Power Cord. The 8520.144 is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SEV 1011 SWISS to IEC-60320-C13 HOME // Power Cords // International Power Cords // Switzerland Power Cords - 8520.144 - Quail Electronics
Livermore, CA, United States
SEV 1011 SWISS to IEC-60320-C13 HOME // Power Cords // International Power Cords // Switzerland Power Cords
8520.144
SEV 1011 SWISS to IEC-60320-C13 HOME // Power Cords // International Power Cords // Switzerland Power Cords 8520.144
Our 8520 series features the standard, 3-prong, Swiss Plug (SEV 1011) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Swiss equivalent of the 2500 series, the North American PC Power Cord. The 8520.144 is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.

  • Our 8520 series features the standard, 3-prong, Swiss Plug (SEV 1011) with the IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Swiss equivalent of the 2500 series, the North American PC Power Cord.
  • The 8520.144 is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V.
  • This Swiss power cord can also be used in Liechtenstein.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8520.144
Product Name SEV 1011 SWISS to IEC-60320-C13 HOME // Power Cords // International Power Cords // Switzerland Power Cords
Cord Color BLACK
Approvals RoHS; SEV
Number of Conductors 3
Male End Type SEV 1011; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

International 3x0.75mm² Harmonized Cable - 86020120 - Interpower
Specs
Cord Color Gray
Approvals EN 50525
Number of Conductors 3; 3
View Details
Sensor & Actuator Cables - 1860422 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M8 x m8
Cord Length 197 inch (5000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC13KS, Australia, V-Lock cord retaining, 2.0 m, Connector IEC C13, V-75, black - 6051.2030 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details