Quail Electronics SEV 1011 SWISS to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Switzerland Power Cords 8520.098AL

Description
Our 8520 series features the standard, 3-prong, Swiss Plug (SEV 1011) with the IEC-60320-C13 Auto-Lock Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Swiss equivalent of the 2500 series, the North American PC Power Cord. The 8520.098 is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.
Datasheet
Description
Our 8520 series features the standard, 3-prong, Swiss Plug (SEV 1011) with the IEC-60320-C13 Auto-Lock Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Swiss equivalent of the 2500 series, the North American PC Power Cord. The 8520.098 is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SEV 1011 SWISS to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Switzerland Power Cords - 8520.098AL - Quail Electronics
Livermore, CA, United States
SEV 1011 SWISS to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Switzerland Power Cords
8520.098AL
SEV 1011 SWISS to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Switzerland Power Cords 8520.098AL
Our 8520 series features the standard, 3-prong, Swiss Plug (SEV 1011) with the IEC-60320-C13 Auto-Lock Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Swiss equivalent of the 2500 series, the North American PC Power Cord. The 8520.098 is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.

  • Our 8520 series features the standard, 3-prong, Swiss Plug (SEV 1011) with the IEC-60320-C13 Auto-Lock Connector.
  • The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord!
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Swiss equivalent of the 2500 series, the North American PC Power Cord.
  • The 8520.098 is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V.
  • This Swiss power cord can also be used in Liechtenstein.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8520.098AL
Product Name SEV 1011 SWISS to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Switzerland Power Cords
Cord Color BLACK
Approvals RoHS; SEV
Number of Conductors 3
Male End Type SEV 1011; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Australia Class II Power Cord - 86211660 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Cord Sets 10 A, uninsulated wires, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6000.0224 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
IEC Power Cords - 823426-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 3.93 inch (99.82 mm)
Rated Current 10 amps
View Details