Quail Electronics Power Cord, Sev 1011-Iec C13, 8.2Ft; Connector Type A Quail Electronics 8520.098

Description
POWER CORD, SEV 1011-IEC C13, 8.2FT; Connector Type A:SEV 1011; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft RoHS Compliant: Yes
Description
POWER CORD, SEV 1011-IEC C13, 8.2FT; Connector Type A:SEV 1011; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Sev 1011-Iec C13, 8.2Ft; Connector Type A Quail Electronics - 72AC4350 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Sev 1011-Iec C13, 8.2Ft; Connector Type A Quail Electronics
72AC4350
Power Cord, Sev 1011-Iec C13, 8.2Ft; Connector Type A Quail Electronics 72AC4350
POWER CORD, SEV 1011-IEC C13, 8.2FT; Connector Type A:SEV 1011; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft RoHS Compliant: Yes

POWER CORD, SEV 1011-IEC C13, 8.2FT; Connector Type A:SEV 1011; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC4350
Product Name Power Cord, Sev 1011-Iec C13, 8.2Ft; Connector Type A Quail Electronics
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details