8517.180 -- CEE 7/7 EURO SCHUKO RIGHT ANGLE TO ROJ HOME // POWER CORDS // INTERNATIONAL POWER CORDS // EUROPE POWER CORDS
Quail ElectronicsCEE 7/7 EURO SCHUKO RIGHT ANGLE to ROJ HOME // Power Cords // International Power Cords // Europe Power Cords8517.180
Description
Our 8517 series features the 3-prong, Right Angle European Schuko Plug (CEE 7/7) with an ROJ.
These European power cords are ideal for powering your custom equipment. This power cord will plug into the standard European wall outlet on one end and will hard-wire into your equipment on the other end.
When we refer to a Schuko being right angle, we refer to the strain relief being formed at 90 compared to the pins of the plug. The Right Angle European Schuko, therefore, trails down and away from the wall outlet.
An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
The 8517.180 is a European power cord that carries the European and GOST approvals and is rated at 16A - 250V.
This European power cord can also be used in the following countries: Albania Lithuania Andorra Luxembourg Angola Macedonia Armenia Madagascar Aruba Madeira (Portugal) Austria Majorca Azerbaijan Mali Balearic Island Martinique Belarus Mauritania Belgium Moldova Bolivia Monaco Bosnia and Herzegovina Mongolia Bulgaria Morocco Burkina Faso Mozambique Burundi Neth.Antilles Cambodia Netherlands Cameroon New Caledonia Canary Islands (spain) New Guinea Cape Verde Niger Central African Republic Norway Chad Okinawa Comoros Paraguay Congo, Democratic Republic of Poland Cote d'Ivoire/Ivory Coast Portugal Croatia Reunion Island Curacao Island Romania Czech Republic Russia Djibouti, Republic of Rwanda East Timor Saint Pierre & Miquelon Egypt Senegal Equatorial Guinea Serbia & Montenegro Eritrea Slovakia Estonia Slovenia Ethiopia Somalia Faeroe Islands Spain Finland Suriname France Svalbard (Norway) French Giuana Sweden Gabon Syria Germany Tahiti Greece Tajikistan Guadeloupe Togo Guinea Tunisia Guinea-Bissau Turkey Hungary Turkmenistan Iceland Ukraine Indonesia Uzbekistan Iran Vatican Kazakstan Vietnam Krakozhia Yugoslavia (former) Latvia Zambia Lettonia
Quail Electronics
Done
Datasheet
Description
Our 8517 series features the 3-prong, Right Angle European Schuko Plug (CEE 7/7) with an ROJ.
These European power cords are ideal for powering your custom equipment. This power cord will plug into the standard European wall outlet on one end and will hard-wire into your equipment on the other end.
When we refer to a Schuko being right angle, we refer to the strain relief being formed at 90 compared to the pins of the plug. The Right Angle European Schuko, therefore, trails down and away from the wall outlet.
An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
The 8517.180 is a European power cord that carries the European and GOST approvals and is rated at 16A - 250V.
This European power cord can also be used in the following countries: Albania Lithuania Andorra Luxembourg Angola Macedonia Armenia Madagascar Aruba Madeira (Portugal) Austria Majorca Azerbaijan Mali Balearic Island Martinique Belarus Mauritania Belgium Moldova Bolivia Monaco Bosnia and Herzegovina Mongolia Bulgaria Morocco Burkina Faso Mozambique Burundi Neth.Antilles Cambodia Netherlands Cameroon New Caledonia Canary Islands (spain) New Guinea Cape Verde Niger Central African Republic Norway Chad Okinawa Comoros Paraguay Congo, Democratic Republic of Poland Cote d'Ivoire/Ivory Coast Portugal Croatia Reunion Island Curacao Island Romania Czech Republic Russia Djibouti, Republic of Rwanda East Timor Saint Pierre & Miquelon Egypt Senegal Equatorial Guinea Serbia & Montenegro Eritrea Slovakia Estonia Slovenia Ethiopia Somalia Faeroe Islands Spain Finland Suriname France Svalbard (Norway) French Giuana Sweden Gabon Syria Germany Tahiti Greece Tajikistan Guadeloupe Togo Guinea Tunisia Guinea-Bissau Turkey Hungary Turkmenistan Iceland Ukraine Indonesia Uzbekistan Iran Vatican Kazakstan Vietnam Krakozhia Yugoslavia (former) Latvia Zambia Lettonia
CEE 7/7 EURO SCHUKO RIGHT ANGLE to ROJ HOME // Power Cords // International Power Cords // Europe Power Cords
8517.180
CEE 7/7 EURO SCHUKO RIGHT ANGLE to ROJ HOME // Power Cords // International Power Cords // Europe Power Cords
8517.180
Our 8517 series features the 3-prong, Right Angle European Schuko Plug (CEE 7/7) with an ROJ.
These European power cords are ideal for powering your custom equipment. This power cord will plug into the standard European wall outlet on one end and will hard-wire into your equipment on the other end.
When we refer to a Schuko being right angle, we refer to the strain relief being formed at 90 compared to the pins of the plug. The Right Angle European Schuko, therefore, trails down and away from the wall outlet.
An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
The 8517.180 is a European power cord that carries the European and GOST approvals and is rated at 16A - 250V.
This European power cord can also be used in the following countries: Albania Lithuania Andorra Luxembourg Angola Macedonia Armenia Madagascar Aruba Madeira (Portugal) Austria Majorca Azerbaijan Mali Balearic Island Martinique Belarus Mauritania Belgium Moldova Bolivia Monaco Bosnia and Herzegovina Mongolia Bulgaria Morocco Burkina Faso Mozambique Burundi Neth.Antilles Cambodia Netherlands Cameroon New Caledonia Canary Islands (spain) New Guinea Cape Verde Niger Central African Republic Norway Chad Okinawa Comoros Paraguay Congo, Democratic Republic of Poland Cote d'Ivoire/Ivory Coast Portugal Croatia Reunion Island Curacao Island Romania Czech Republic Russia Djibouti, Republic of Rwanda East Timor Saint Pierre & Miquelon Egypt Senegal Equatorial Guinea Serbia & Montenegro Eritrea Slovakia Estonia Slovenia Ethiopia Somalia Faeroe Islands Spain Finland Suriname France Svalbard (Norway) French Giuana Sweden Gabon Syria Germany Tahiti Greece Tajikistan Guadeloupe Togo Guinea Tunisia Guinea-Bissau Turkey Hungary Turkmenistan Iceland Ukraine Indonesia Uzbekistan Iran Vatican Kazakstan Vietnam Krakozhia Yugoslavia (former) Latvia Zambia Lettonia
Our 8517 series features the 3-prong, Right Angle European Schuko Plug (CEE 7/7) with an ROJ.
These European power cords are ideal for powering your custom equipment. This power cord will plug into the standard European wall outlet on one end and will hard-wire into your equipment on the other end.
When we refer to a Schuko being right angle, we refer to the strain relief being formed at 90 compared to the pins of the plug. The Right Angle European Schuko, therefore, trails down and away from the wall outlet.
An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
The 8517.180 is a European power cord that carries the European and GOST approvals and is rated at 16A - 250V.
This European power cord can also be used in the following countries:
Albania Lithuania
Andorra Luxembourg
Angola Macedonia
Armenia Madagascar
Aruba Madeira (Portugal)
Austria Majorca
Azerbaijan Mali
Balearic Island Martinique
Belarus Mauritania
Belgium Moldova
Bolivia Monaco
Bosnia and Herzegovina Mongolia
Bulgaria Morocco
Burkina Faso Mozambique
Burundi Neth.Antilles
Cambodia Netherlands
Cameroon New Caledonia
Canary Islands (spain) New Guinea
Cape Verde Niger
Central African Republic Norway
Chad Okinawa
Comoros Paraguay
Congo, Democratic Republic of Poland
Cote d'Ivoire/Ivory Coast Portugal
Croatia Reunion Island
Curacao Island Romania
Czech Republic Russia
Djibouti, Republic of Rwanda
East Timor Saint Pierre & Miquelon
Egypt Senegal
Equatorial Guinea Serbia & Montenegro
Eritrea Slovakia
Estonia Slovenia
Ethiopia Somalia
Faeroe Islands Spain
Finland Suriname
France Svalbard (Norway)
French Giuana Sweden
Gabon Syria
Germany Tahiti
Greece Tajikistan
Guadeloupe Togo
Guinea Tunisia
Guinea-Bissau Turkey
Hungary Turkmenistan
Iceland Ukraine
Indonesia Uzbekistan
Iran Vatican
Kazakstan Vietnam
Krakozhia Yugoslavia (former)
Latvia Zambia
Lettonia
Supplier's Site
Datasheet
Technical Specifications
Quail Electronics
Product Category
AC Power Cords
Product Number
8517.180
Product Name
CEE 7/7 EURO SCHUKO RIGHT ANGLE to ROJ HOME // Power Cords // International Power Cords // Europe Power Cords