Quail Electronics Power Cord, Cee 7/7 Plug-Iec C13, 6.6Ft; Connector Type A Quail Electronics 8510.098

Description
POWER CORD, CEE 7/7 PLUG-IEC C13, 6.6FT; Connector Type A:CEE 7/7 Right Angle Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
POWER CORD, CEE 7/7 PLUG-IEC C13, 6.6FT; Connector Type A:CEE 7/7 Right Angle Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Cee 7/7 Plug-Iec C13, 6.6Ft; Connector Type A Quail Electronics - 53AC0831 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Cee 7/7 Plug-Iec C13, 6.6Ft; Connector Type A Quail Electronics
53AC0831
Power Cord, Cee 7/7 Plug-Iec C13, 6.6Ft; Connector Type A Quail Electronics 53AC0831
POWER CORD, CEE 7/7 PLUG-IEC C13, 6.6FT; Connector Type A:CEE 7/7 Right Angle Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, CEE 7/7 PLUG-IEC C13, 6.6FT; Connector Type A:CEE 7/7 Right Angle Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 53AC0831
Product Name Power Cord, Cee 7/7 Plug-Iec C13, 6.6Ft; Connector Type A Quail Electronics
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details