Quail Electronics Power Cord, Cee 7/7 Plug-Iec C19, 8.2Ft; Connector Type A Quail Electronics 8504.098

Description
POWER CORD, CEE 7/7 PLUG-IEC C19, 8.2FT; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C19; Cable Length - Metric:2.5m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
POWER CORD, CEE 7/7 PLUG-IEC C19, 8.2FT; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C19; Cable Length - Metric:2.5m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Cee 7/7 Plug-Iec C19, 8.2Ft; Connector Type A Quail Electronics - 72AC4349 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Cee 7/7 Plug-Iec C19, 8.2Ft; Connector Type A Quail Electronics
72AC4349
Power Cord, Cee 7/7 Plug-Iec C19, 8.2Ft; Connector Type A Quail Electronics 72AC4349
POWER CORD, CEE 7/7 PLUG-IEC C19, 8.2FT; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C19; Cable Length - Metric:2.5m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, CEE 7/7 PLUG-IEC C19, 8.2FT; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C19; Cable Length - Metric:2.5m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC4349
Product Name Power Cord, Cee 7/7 Plug-Iec C19, 8.2Ft; Connector Type A Quail Electronics
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details