Quail Electronics Power Cord, Cee 7/7 Plug-C13 R/a, 8.2Ft; Connector Type A Quail Electronics 8501.098

Description
POWER CORD, CEE 7/7 PLUG-C13 R/A, 8.2FT; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C13 Right Angle; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
POWER CORD, CEE 7/7 PLUG-C13 R/A, 8.2FT; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C13 Right Angle; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Cee 7/7 Plug-C13 R/a, 8.2Ft; Connector Type A Quail Electronics - 72AC4348 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Cee 7/7 Plug-C13 R/a, 8.2Ft; Connector Type A Quail Electronics
72AC4348
Power Cord, Cee 7/7 Plug-C13 R/a, 8.2Ft; Connector Type A Quail Electronics 72AC4348
POWER CORD, CEE 7/7 PLUG-C13 R/A, 8.2FT; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C13 Right Angle; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, CEE 7/7 PLUG-C13 R/A, 8.2FT; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C13 Right Angle; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC4348
Product Name Power Cord, Cee 7/7 Plug-C13 R/a, 8.2Ft; Connector Type A Quail Electronics
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details