Quail Electronics CEE 7/7 EURO SCHUKO to IEC-60320-C13 HOME // Power Cords // International Power Cords // Europe Power Cords 8500.180

Description
Our 8500 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the European equivalent of our 2500 series, the North American PC Power Cord. The 8500.180 is a European power cord that carries the European, EAC, and KETI approvals and is rated at 10A - 250V. This European power cord can also be used in the following countries: Albania Latvia Andorra Lettonia Angola Lithuania Armenia Luxembourg Aruba Macedonia Austria Madagascar Azerbaijan Madeira (Portugal) Balearic Island Majorca Belarus Mali Belgium Martinique Bolivia Mauritania Bosnia and Herzegovina Moldova Bulgaria Monaco Burkina Faso Mongolia Burundi Morocco Cambodia Mozambique Cameroon Neth.Antilles Canary Islands (spain) Netherlands Cape Verde New Caledonia Central African Republic New Guinea Chad Niger Comoros Norway Congo, Democratic Republic of Okinawa Cote d'Ivoire/Ivory Coast Paraguay Croatia Poland Curacao Island Portugal Czech Republic Reunion Island Denmark Romania Djibouti, Republic of Russia East Timor Rwanda Egypt Saint Pierre & Miquelon Equatorial Guinea Senegal Eritrea Serbia & Montenegro Estonia Slovakia Ethiopia Slovenia Faeroe Islands Somalia Finland Spain France Suriname French Giuana Svalbard (Norway) Gabon Sweden Germany Syria Greece Tahiti Guadeloupe Tajikistan Guinea Togo Guinea-Bissau Tunisia Hungary Turkey Iceland Turkmenistan Indonesia Ukraine Iran Uzbekistan Italy Vatican Kazakstan Vietnam Korea Yugoslavia (former) Krakozhia Zambia
Datasheet
Description
Our 8500 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the European equivalent of our 2500 series, the North American PC Power Cord. The 8500.180 is a European power cord that carries the European, EAC, and KETI approvals and is rated at 10A - 250V. This European power cord can also be used in the following countries: Albania Latvia Andorra Lettonia Angola Lithuania Armenia Luxembourg Aruba Macedonia Austria Madagascar Azerbaijan Madeira (Portugal) Balearic Island Majorca Belarus Mali Belgium Martinique Bolivia Mauritania Bosnia and Herzegovina Moldova Bulgaria Monaco Burkina Faso Mongolia Burundi Morocco Cambodia Mozambique Cameroon Neth.Antilles Canary Islands (spain) Netherlands Cape Verde New Caledonia Central African Republic New Guinea Chad Niger Comoros Norway Congo, Democratic Republic of Okinawa Cote d'Ivoire/Ivory Coast Paraguay Croatia Poland Curacao Island Portugal Czech Republic Reunion Island Denmark Romania Djibouti, Republic of Russia East Timor Rwanda Egypt Saint Pierre & Miquelon Equatorial Guinea Senegal Eritrea Serbia & Montenegro Estonia Slovakia Ethiopia Slovenia Faeroe Islands Somalia Finland Spain France Suriname French Giuana Svalbard (Norway) Gabon Sweden Germany Syria Greece Tahiti Guadeloupe Tajikistan Guinea Togo Guinea-Bissau Tunisia Hungary Turkey Iceland Turkmenistan Indonesia Ukraine Iran Uzbekistan Italy Vatican Kazakstan Vietnam Korea Yugoslavia (former) Krakozhia Zambia
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CEE 7/7 EURO SCHUKO to IEC-60320-C13 HOME // Power Cords // International Power Cords // Europe Power Cords - 8500.180 - Quail Electronics
Livermore, CA, United States
CEE 7/7 EURO SCHUKO to IEC-60320-C13 HOME // Power Cords // International Power Cords // Europe Power Cords
8500.180
CEE 7/7 EURO SCHUKO to IEC-60320-C13 HOME // Power Cords // International Power Cords // Europe Power Cords 8500.180
Our 8500 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the European equivalent of our 2500 series, the North American PC Power Cord. The 8500.180 is a European power cord that carries the European, EAC, and KETI approvals and is rated at 10A - 250V. This European power cord can also be used in the following countries: Albania Latvia Andorra Lettonia Angola Lithuania Armenia Luxembourg Aruba Macedonia Austria Madagascar Azerbaijan Madeira (Portugal) Balearic Island Majorca Belarus Mali Belgium Martinique Bolivia Mauritania Bosnia and Herzegovina Moldova Bulgaria Monaco Burkina Faso Mongolia Burundi Morocco Cambodia Mozambique Cameroon Neth.Antilles Canary Islands (spain) Netherlands Cape Verde New Caledonia Central African Republic New Guinea Chad Niger Comoros Norway Congo, Democratic Republic of Okinawa Cote d'Ivoire/Ivory Coast Paraguay Croatia Poland Curacao Island Portugal Czech Republic Reunion Island Denmark Romania Djibouti, Republic of Russia East Timor Rwanda Egypt Saint Pierre & Miquelon Equatorial Guinea Senegal Eritrea Serbia & Montenegro Estonia Slovakia Ethiopia Slovenia Faeroe Islands Somalia Finland Spain France Suriname French Giuana Svalbard (Norway) Gabon Sweden Germany Syria Greece Tahiti Guadeloupe Tajikistan Guinea Togo Guinea-Bissau Tunisia Hungary Turkey Iceland Turkmenistan Indonesia Ukraine Iran Uzbekistan Italy Vatican Kazakstan Vietnam Korea Yugoslavia (former) Krakozhia Zambia
  • Our 8500 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with the IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the European equivalent of our 2500 series, the North American PC Power Cord.
  • The 8500.180 is a European power cord that carries the European, EAC, and KETI approvals and is rated at 10A - 250V.
  • This European power cord can also be used in the following countries:

Albania Latvia
Andorra Lettonia
Angola Lithuania
Armenia Luxembourg
Aruba Macedonia
Austria Madagascar
Azerbaijan Madeira (Portugal)
Balearic Island Majorca
Belarus Mali
Belgium Martinique
Bolivia Mauritania
Bosnia and Herzegovina Moldova
Bulgaria Monaco
Burkina Faso Mongolia
Burundi Morocco
Cambodia Mozambique
Cameroon Neth.Antilles
Canary Islands (spain) Netherlands
Cape Verde New Caledonia
Central African Republic New Guinea
Chad Niger
Comoros Norway
Congo, Democratic Republic of Okinawa
Cote d'Ivoire/Ivory Coast Paraguay
Croatia Poland
Curacao Island Portugal
Czech Republic Reunion Island
Denmark Romania
Djibouti, Republic of Russia
East Timor Rwanda
Egypt Saint Pierre & Miquelon
Equatorial Guinea Senegal
Eritrea Serbia & Montenegro
Estonia Slovakia
Ethiopia Slovenia
Faeroe Islands Somalia
Finland Spain
France Suriname
French Giuana Svalbard (Norway)
Gabon Sweden
Germany Syria
Greece Tahiti
Guadeloupe Tajikistan
Guinea Togo
Guinea-Bissau Tunisia
Hungary Turkey
Iceland Turkmenistan
Indonesia Ukraine
Iran Uzbekistan
Italy Vatican
Kazakstan Vietnam
Korea Yugoslavia (former)
Krakozhia Zambia

Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8500.180
Product Name CEE 7/7 EURO SCHUKO to IEC-60320-C13 HOME // Power Cords // International Power Cords // Europe Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type CEE 7/7; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Japanese 3x0.75mm°� HVCTF Cable - 86061040 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details