Quail Electronics CEE 7/7 EURO SCHUKO to IEC-60320-C13 HOME // Featured Products 8500.098

Description
Our 8500 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the European equivalent of our 2500 series, the North American PC Power Cord. The 8500.180 is a European power cord that carries the European, EAC, and KETI approvals and is rated at 10A - 250V. This European power cord can also be used in the following countries: Albania Latvia Andorra Lettonia Angola Lithuania Armenia Luxembourg Aruba Macedonia Austria Madagascar Azerbaijan Madeira (Portugal) Balearic Island Majorca Belarus Mali Belgium Martinique Bolivia Mauritania Bosnia and Herzegovina Moldova Bulgaria Monaco Burkina Faso Mongolia Burundi Morocco Cambodia Mozambique Cameroon Neth.Antilles Canary Islands (spain) Netherlands Cape Verde New Caledonia Central African Republic New Guinea Chad Niger Comoros Norway Congo, Democratic Republic of Okinawa Cote d'Ivoire/Ivory Coast Paraguay Croatia Poland Curacao Island Portugal Czech Republic Reunion Island Denmark Romania Djibouti, Republic of Russia East Timor Rwanda Egypt Saint Pierre & Miquelon Equatorial Guinea Senegal Eritrea Serbia & Montenegro Estonia Slovakia Ethiopia Slovenia Faeroe Islands Somalia Finland Spain France Suriname French Giuana Svalbard (Norway) Gabon Sweden Germany Syria Greece Tahiti Guadeloupe Tajikistan Guinea Togo Guinea-Bissau Tunisia Hungary Turkey Iceland Turkmenistan Indonesia Ukraine Iran Uzbekistan Italy Vatican Kazakstan Vietnam Korea Yugoslavia (former) Krakozhia Zambia
Datasheet
Description
Our 8500 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the European equivalent of our 2500 series, the North American PC Power Cord. The 8500.180 is a European power cord that carries the European, EAC, and KETI approvals and is rated at 10A - 250V. This European power cord can also be used in the following countries: Albania Latvia Andorra Lettonia Angola Lithuania Armenia Luxembourg Aruba Macedonia Austria Madagascar Azerbaijan Madeira (Portugal) Balearic Island Majorca Belarus Mali Belgium Martinique Bolivia Mauritania Bosnia and Herzegovina Moldova Bulgaria Monaco Burkina Faso Mongolia Burundi Morocco Cambodia Mozambique Cameroon Neth.Antilles Canary Islands (spain) Netherlands Cape Verde New Caledonia Central African Republic New Guinea Chad Niger Comoros Norway Congo, Democratic Republic of Okinawa Cote d'Ivoire/Ivory Coast Paraguay Croatia Poland Curacao Island Portugal Czech Republic Reunion Island Denmark Romania Djibouti, Republic of Russia East Timor Rwanda Egypt Saint Pierre & Miquelon Equatorial Guinea Senegal Eritrea Serbia & Montenegro Estonia Slovakia Ethiopia Slovenia Faeroe Islands Somalia Finland Spain France Suriname French Giuana Svalbard (Norway) Gabon Sweden Germany Syria Greece Tahiti Guadeloupe Tajikistan Guinea Togo Guinea-Bissau Tunisia Hungary Turkey Iceland Turkmenistan Indonesia Ukraine Iran Uzbekistan Italy Vatican Kazakstan Vietnam Korea Yugoslavia (former) Krakozhia Zambia
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CEE 7/7 EURO SCHUKO to IEC-60320-C13 HOME // Featured Products - 8500.098 - Quail Electronics
Livermore, CA, United States
CEE 7/7 EURO SCHUKO to IEC-60320-C13 HOME // Featured Products
8500.098
CEE 7/7 EURO SCHUKO to IEC-60320-C13 HOME // Featured Products 8500.098
Our 8500 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the European equivalent of our 2500 series, the North American PC Power Cord. The 8500.180 is a European power cord that carries the European, EAC, and KETI approvals and is rated at 10A - 250V. This European power cord can also be used in the following countries: Albania Latvia Andorra Lettonia Angola Lithuania Armenia Luxembourg Aruba Macedonia Austria Madagascar Azerbaijan Madeira (Portugal) Balearic Island Majorca Belarus Mali Belgium Martinique Bolivia Mauritania Bosnia and Herzegovina Moldova Bulgaria Monaco Burkina Faso Mongolia Burundi Morocco Cambodia Mozambique Cameroon Neth.Antilles Canary Islands (spain) Netherlands Cape Verde New Caledonia Central African Republic New Guinea Chad Niger Comoros Norway Congo, Democratic Republic of Okinawa Cote d'Ivoire/Ivory Coast Paraguay Croatia Poland Curacao Island Portugal Czech Republic Reunion Island Denmark Romania Djibouti, Republic of Russia East Timor Rwanda Egypt Saint Pierre & Miquelon Equatorial Guinea Senegal Eritrea Serbia & Montenegro Estonia Slovakia Ethiopia Slovenia Faeroe Islands Somalia Finland Spain France Suriname French Giuana Svalbard (Norway) Gabon Sweden Germany Syria Greece Tahiti Guadeloupe Tajikistan Guinea Togo Guinea-Bissau Tunisia Hungary Turkey Iceland Turkmenistan Indonesia Ukraine Iran Uzbekistan Italy Vatican Kazakstan Vietnam Korea Yugoslavia (former) Krakozhia Zambia
  • Our 8500 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with the IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the European equivalent of our 2500 series, the North American PC Power Cord.
  • The 8500.180 is a European power cord that carries the European, EAC, and KETI approvals and is rated at 10A - 250V.
  • This European power cord can also be used in the following countries:
  • Albania Latvia
    Andorra Lettonia
    Angola Lithuania
    Armenia Luxembourg
    Aruba Macedonia
    Austria Madagascar
    Azerbaijan Madeira (Portugal)
    Balearic Island Majorca
    Belarus Mali
    Belgium Martinique
    Bolivia Mauritania
    Bosnia and Herzegovina Moldova
    Bulgaria Monaco
    Burkina Faso Mongolia
    Burundi Morocco
    Cambodia Mozambique
    Cameroon Neth.Antilles
    Canary Islands (spain) Netherlands
    Cape Verde New Caledonia
    Central African Republic New Guinea
    Chad Niger
    Comoros Norway
    Congo, Democratic Republic of Okinawa
    Cote d'Ivoire/Ivory Coast Paraguay
    Croatia Poland
    Curacao Island Portugal
    Czech Republic Reunion Island
    Denmark Romania
    Djibouti, Republic of Russia
    East Timor Rwanda
    Egypt Saint Pierre & Miquelon
    Equatorial Guinea Senegal
    Eritrea Serbia & Montenegro
    Estonia Slovakia
    Ethiopia Slovenia
    Faeroe Islands Somalia
    Finland Spain
    France Suriname
    French Giuana Svalbard (Norway)
    Gabon Sweden
    Germany Syria
    Greece Tahiti
    Guadeloupe Tajikistan
    Guinea Togo
    Guinea-Bissau Tunisia
    Hungary Turkey
    Iceland Turkmenistan
    Indonesia Ukraine
    Iran Uzbekistan
    Italy Vatican
    Kazakstan Vietnam
    Korea Yugoslavia (former)
    Krakozhia Zambia
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8500.098
Product Name CEE 7/7 EURO SCHUKO to IEC-60320-C13 HOME // Featured Products
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type CEE 7/7; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

North American NEMA 6-15 Cord Set w/Angled C19 - 86226070 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Uk Cordset, Iec C13-Free End, 6.6 , 10A; Connector To Connector Schurter - 57AK7268 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details
Sensor & Actuator Cables - 8920397 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Straight m12
View Details