Quail Electronics Power Cord, Cee 7/7 Plug-Iec C13, 8.2Ft; Connector Type A Quail Electronics 8500.098

Description
POWER CORD, CEE 7/7 PLUG-IEC C13, 8.2FT; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
POWER CORD, CEE 7/7 PLUG-IEC C13, 8.2FT; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Cee 7/7 Plug-Iec C13, 8.2Ft; Connector Type A Quail Electronics - 72AC4346 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Cee 7/7 Plug-Iec C13, 8.2Ft; Connector Type A Quail Electronics
72AC4346
Power Cord, Cee 7/7 Plug-Iec C13, 8.2Ft; Connector Type A Quail Electronics 72AC4346
POWER CORD, CEE 7/7 PLUG-IEC C13, 8.2FT; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, CEE 7/7 PLUG-IEC C13, 8.2FT; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC4346
Product Name Power Cord, Cee 7/7 Plug-Iec C13, 8.2Ft; Connector Type A Quail Electronics
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details