Quail Electronics TAIWAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 7503.096

Description
Our 7503 series features the standard, 3-prong, Taiwan Plug (BSMI) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Taiwan equivalent of the 2500 series, the North American PC Power Cord. The 7503.096 is a Taiwan power cord that carries the BSMI approval and is rated at 15A - 125V.
Datasheet
Description
Our 7503 series features the standard, 3-prong, Taiwan Plug (BSMI) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Taiwan equivalent of the 2500 series, the North American PC Power Cord. The 7503.096 is a Taiwan power cord that carries the BSMI approval and is rated at 15A - 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TAIWAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 7503.096 - Quail Electronics
Livermore, CA, United States
TAIWAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
7503.096
TAIWAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 7503.096
Our 7503 series features the standard, 3-prong, Taiwan Plug (BSMI) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Taiwan equivalent of the 2500 series, the North American PC Power Cord. The 7503.096 is a Taiwan power cord that carries the BSMI approval and is rated at 15A - 125V.

  • Our 7503 series features the standard, 3-prong, Taiwan Plug (BSMI) with the IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Taiwan equivalent of the 2500 series, the North American PC Power Cord.
  • The 7503.096 is a Taiwan power cord that carries the BSMI approval and is rated at 15A - 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 7503.096
Product Name TAIWAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
IEC Power Cords - 821134-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details