Quail Electronics TAIWAN to IEC-60320-C5 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 7502.079

Description
Our 7502 series features the standard, 3-prong, Taiwan Plug (BSMI) with the IEC-60320-C5 Connector. These are the standard Taiwan power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Taiwan power cords connect on one end to the standard Taiwan wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 7502.079 is a Taiwan power cord that carries the BSMI approval and is rated at 2.5A - 125V.
Datasheet
Description
Our 7502 series features the standard, 3-prong, Taiwan Plug (BSMI) with the IEC-60320-C5 Connector. These are the standard Taiwan power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Taiwan power cords connect on one end to the standard Taiwan wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 7502.079 is a Taiwan power cord that carries the BSMI approval and is rated at 2.5A - 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TAIWAN to IEC-60320-C5 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 7502.079 - Quail Electronics
Livermore, CA, United States
TAIWAN to IEC-60320-C5 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
7502.079
TAIWAN to IEC-60320-C5 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 7502.079
Our 7502 series features the standard, 3-prong, Taiwan Plug (BSMI) with the IEC-60320-C5 Connector. These are the standard Taiwan power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Taiwan power cords connect on one end to the standard Taiwan wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 7502.079 is a Taiwan power cord that carries the BSMI approval and is rated at 2.5A - 125V.

  • Our 7502 series features the standard, 3-prong, Taiwan Plug (BSMI) with the IEC-60320-C5 Connector.
  • These are the standard Taiwan power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Taiwan power cords connect on one end to the standard Taiwan wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector.
  • The 7502.079 is a Taiwan power cord that carries the BSMI approval and is rated at 2.5A - 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 7502.079
Product Name TAIWAN to IEC-60320-C5 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Cord Length 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2550606 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 118 inch (3000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
United Kingdom/Ireland Cordset w/C13 Connector - 86240070 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details