Quail Electronics TAIWAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 7500.072

Description
Our 7500 series features the standard, 3-prong, Taiwan Plug (BSMI) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Taiwan equivalent of the 2500 series, the North American PC Power Cord. The 7500.072 is a Taiwan power cord that carries the BSMI approval and is rated at 10A - 125V.
Datasheet
Description
Our 7500 series features the standard, 3-prong, Taiwan Plug (BSMI) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Taiwan equivalent of the 2500 series, the North American PC Power Cord. The 7500.072 is a Taiwan power cord that carries the BSMI approval and is rated at 10A - 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TAIWAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 7500.072 - Quail Electronics
Livermore, CA, United States
TAIWAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
7500.072
TAIWAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 7500.072
Our 7500 series features the standard, 3-prong, Taiwan Plug (BSMI) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Taiwan equivalent of the 2500 series, the North American PC Power Cord. The 7500.072 is a Taiwan power cord that carries the BSMI approval and is rated at 10A - 125V.

  • Our 7500 series features the standard, 3-prong, Taiwan Plug (BSMI) with the IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Taiwan equivalent of the 2500 series, the North American PC Power Cord.
  • The 7500.072 is a Taiwan power cord that carries the BSMI approval and is rated at 10A - 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 7500.072
Product Name TAIWAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823477-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.2 inch (183 mm)
Rated Current 15 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Continental European Angled Cordset w/C13 Connector - 86231500 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details